onsemi Automotive Schottky 5V Diode and Rectifier 1SS351-TB-E

Description
RF Diode Schottky 5V Automotive 3-Pin SC-59 T/R Product overview: 1SS351-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SS351-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Diode Schottky 5V Automotive 3-Pin SC-59 T/R Product overview: 1SS351-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SS351-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Schottky 5V Diode and Rectifier
284-1SS351-TB-E
Automotive Schottky 5V Diode and Rectifier 284-1SS351-TB-E
RF Diode Schottky 5V Automotive 3-Pin SC-59 T/R Product overview: 1SS351-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SS351-TB-E can be used for catalog matching and distributor lookup.

RF Diode Schottky 5V Automotive 3-Pin SC-59 T/R Product overview: 1SS351-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SS351-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1SS351-TB-E - 102053-1SS351-TB-E - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1SS351-TB-E
102053-1SS351-TB-E
RF Diodes - 1SS351-TB-E 102053-1SS351-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 102053-1SS351-TB-E Packaging: Reel - TR Current - Max: 30mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.9pF @ 0.2V, 1MHz Voltage - Peak Reverse (Max): 5V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102053-1SS351-TB-E
Packaging: Reel - TR
Current - Max: 30mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 0.9pF @ 0.2V, 1MHz
Voltage - Peak Reverse (Max): 5V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 1SS351-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 5V 30mA 3-CP

RF Diode Schottky - 1 Pair Series Connection 5V 30mA 3-CP

Buy Now Datasheet
RF Diodes - 1SS351-TB-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 5V 30mA 3-CP

RF Diode Schottky - 1 Pair Series Connection 5V 30mA 3-CP

Buy Now Datasheet
RF Diodes - 1SS351-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 5V 30mA 3-CP

RF Diode Schottky - 1 Pair Series Connection 5V 30mA 3-CP

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1SS351-TB-E
Schottky Diodes & Rectifiers 1SS351-TB-E
Schottky Diodes & Rectifiers SBD SERIES 30MA 5V

Schottky Diodes & Rectifiers SBD SERIES 30MA 5V

Buy Now Datasheet
RF Diodes 1SS351-TB-E
RF DIODE SCHOTTKY 5V 3CP

RF DIODE SCHOTTKY 5V 3CP

Supplier's Site Datasheet
Rf Schottky Diode, 5V, 0.03A, Sot-23; Diode Configuration Onsemi - 99AC4649 - Newark, An Avnet Company
Chicago, IL, United States
Rf Schottky Diode, 5V, 0.03A, Sot-23; Diode Configuration Onsemi
99AC4649
Rf Schottky Diode, 5V, 0.03A, Sot-23; Diode Configuration Onsemi 99AC4649
RF SCHOTTKY DIODE, 5V, 0.03A, SOT-23; Diode Configuration:Dual Series; Reverse Voltage:5V; Forward Current:30mA; Forward Voltage:230mV; Diode Capacitance:0.69pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

RF SCHOTTKY DIODE, 5V, 0.03A, SOT-23; Diode Configuration:Dual Series; Reverse Voltage:5V; Forward Current:30mA; Forward Voltage:230mV; Diode Capacitance:0.69pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - 1SS351-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
1SS351-TB-E
Discrete Semiconductor Products - Diodes - RF Diodes 1SS351-TB-E
RF DIODE SCHOTTKY 5V 3CP

RF DIODE SCHOTTKY 5V 3CP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes Schottky Diodes RF Diodes RF Diodes RF Diodes
Product Number 284-1SS351-TB-E 102053-1SS351-TB-E 1SS351-TB-EOSTR-ND 1SS351-TB-E 1SS351-TB-E 99AC4649 1SS351-TB-E
Product Name Automotive Schottky 5V Diode and Rectifier RF Diodes - 1SS351-TB-E RF Diodes Schottky Diodes & Rectifiers RF Diodes Rf Schottky Diode, 5V, 0.03A, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel 3-CP SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 3-CP
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Diode Type Schottky; Schottky - 1 Pair Series Connection Schottky Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data