DIODE GEN PURP 1.2KV 20A TO263AB Product overview: 20ETF12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF12S can be used for catalog matching and distributor lookup.
Diode Standard 1200V 20A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122941-20ETF12S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 400ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 20ETF12
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.31V at 20A
Current - Reverse Leakage at Vr: 100μA at 1200V
DIODE GEN PURP 1.2KV 20A TO263AB
FAST RECOVERY DIODE, 20A, 1.2KV, D2PAK; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:20A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Diodes |
| Product Number | 280-20ETF12S | 20ETF12S-ND | 1122941-20ETF12S | 20ETF12S | 97B9033 |
| Product Name | 1.2KV 20A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 20ETF12S | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 20A, 1.2Kv, D2Pak; Repetitive Peak Reverse Voltage Vishay |
| Package | Tube | D2PAK | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration | Single | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 1.31 volts | 1.31 volts | 1.31 volts |