The Tvs Diode, part number 84AC3391, is a unidirectional transient voltage suppressor designed for circuit protection applications. It has a peak pulse power capability of 1500 W at 1.0 ms, making it suitable for handling high-energy transients. The device features a reverse stand-off voltage (Vrwm) of 185 V and a maximum clamping voltage (Vc) of 328 V, ensuring effective voltage clamping during surge events. The diode is housed in a DO-201AE package, which is a standard axial-leaded configuration with two pins. It operates within a temperature range of -55°C to +175°C and is UL certified, indicating compliance with safety standards. The low reverse leakage current of 1.0 OºA above 10 V contributes to its reliability in protecting sensitive components. This diode is a suitable choice for engineers looking for robust transient voltage suppression in their designs.
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201AD
TVS DIODE, 1.5KW, 185V, UNIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE220ATR-ND | 84AC3391 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 185V, Unidir, Do-201Ae; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-201; DO-201AD, Axial | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | |
| VC | 328 volts | 328 volts |
| VBR | 209 volts |