45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-201AD
TVS DIODE, 1.5KW, 28.2V, UNIDIR, DO201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE33ATR-ND | 99AC4671 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 28.2V, Unidir, Do201Ae; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-201; DO-201AD, Axial | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | |
| VC | 45.7 volts | 45.7 volts |
| VBR | 31.4 volts |