Toshiba Electronics (UK) Ltd Diode Arrays 1SS184,LF

Description
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1SS184LFCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS184LFCT-ND
Diode Arrays 1SS184LFCT-ND
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1SS184LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS184LFDKR-ND
Diode Arrays 1SS184LFDKR-ND
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1SS184LFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS184LFTR-ND
Diode Arrays 1SS184LFTR-ND
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
80V 100MA Diode and Rectifier
286-1SS184,LF
80V 100MA Diode and Rectifier 286-1SS184,LF
DIODE ARRAY GP 80V 100MA SMINI Product overview: 1SS184,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS184,LF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMINI Product overview: 1SS184,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS184,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 1SS184,LF - 096588-1SS184,LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS184,LF
096588-1SS184,LF
Diodes, Rectifiers - Arrays - 1SS184,LF 096588-1SS184,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096588-1SS184,LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-59 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096588-1SS184,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS184,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS184,LF
Discrete Semiconductor Products - Diodes - Rectifiers 1SS184,LF
DIODE ARRAY GP 80V 100MA SMINI

DIODE ARRAY GP 80V 100MA SMINI

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1SS184LFCT-ND 286-1SS184,LF 096588-1SS184,LF 1SS184,LF
Product Name Diode Arrays 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - 1SS184,LF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; SC-59 SC-59; SOT23
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details