Toshiba Electronics (UK) Ltd 80V 100MA Diode and Rectifier 1SS427,L3M

Description
DIODE GEN PURP 80V 100MA SOD923 Product overview: 1SS427,L3M from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS427,L3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 100MA SOD923 Product overview: 1SS427,L3M from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS427,L3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 280-1SS427,L3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS427,L3M
80V 100MA Diode and Rectifier 280-1SS427,L3M
DIODE GEN PURP 80V 100MA SOD923 Product overview: 1SS427,L3M from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS427,L3M can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA SOD923 Product overview: 1SS427,L3M from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS427,L3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1SS427,L3M - 097172-1SS427,L3M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS427,L3M
097172-1SS427,L3M
Diodes, Rectifiers - Single - 1SS427,L3M 097172-1SS427,L3M
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097172-1SS427,L3M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 1.6ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 0.3pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-923 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097172-1SS427,L3M
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 1.6ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 0.3pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1SS427L3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS427L3MDKR-ND
Single Diodes 1SS427L3MDKR-ND
Diode Standard 80V 100mA Surface Mount SOD-923

Diode Standard 80V 100mA Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - 1SS427L3MTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS427L3MTR-ND
Single Diodes 1SS427L3MTR-ND
Diode Standard 80V 100mA Surface Mount SOD-923

Diode Standard 80V 100mA Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - 1SS427L3MCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS427L3MCT-ND
Single Diodes 1SS427L3MCT-ND
Diode Standard 80V 100mA Surface Mount SOD-923

Diode Standard 80V 100mA Surface Mount SOD-923

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS427,L3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS427,L3M
Discrete Semiconductor Products - Diodes - Rectifiers 1SS427,L3M
DIODE GEN PURP 80V 100MA SOD923

DIODE GEN PURP 80V 100MA SOD923

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1SS427,L3M 097172-1SS427,L3M 1SS427L3MDKR-ND 1SS427,L3M
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Single - 1SS427,L3M Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data