Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 200CNQ040 200CNQ040

Description
Manufacturer: Vishay Win Source Part Number: 905822-200CNQ040 Features: Diode Array 1 Pair Common Cathode Schottky 40 V 100A Chassis Mount TO-244AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-244AB Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Family Name: 200CNQ040 Categories: Discrete Semiconductor Products Case / Package: TO-244AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 905822-200CNQ040 Features: Diode Array 1 Pair Common Cathode Schottky 40 V 100A Chassis Mount TO-244AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-244AB Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Family Name: 200CNQ040 Categories: Discrete Semiconductor Products Case / Package: TO-244AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 200CNQ040 - 905822-200CNQ040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 200CNQ040
905822-200CNQ040
Diodes, Rectifiers - Arrays - 200CNQ040 905822-200CNQ040
Manufacturer: Vishay Win Source Part Number: 905822-200CNQ040 Features: Diode Array 1 Pair Common Cathode Schottky 40 V 100A Chassis Mount TO-244AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-244AB Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Family Name: 200CNQ040 Categories: Discrete Semiconductor Products Case / Package: TO-244AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 905822-200CNQ040
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 100A Chassis Mount TO-244AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-244AB
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: 200CNQ040
Categories: Discrete Semiconductor Products
Case / Package: TO-244AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - 200CNQ040-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
200CNQ040-ND
Diode Arrays 200CNQ040-ND
Diode Array 1 Pair Common Cathode Schottky 40V 100A Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Schottky 40V 100A Chassis Mount TO-244AB

Buy Now Datasheet
40V 100A Diode and Rectifier - 286-200CNQ040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 100A Diode and Rectifier
286-200CNQ040
40V 100A Diode and Rectifier 286-200CNQ040
DIODE MOD SCHOT 40V 100A TO244AB Product overview: 200CNQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-200CNQ040 can be used for catalog matching and distributor lookup.

DIODE MOD SCHOT 40V 100A TO244AB Product overview: 200CNQ040 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-200CNQ040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE MODULE 40V 100A TO244AB - 884-200CNQ040 - Utmel Electronic Limited
Hong Kong, China
DIODE MODULE 40V 100A TO244AB
884-200CNQ040
DIODE MODULE 40V 100A TO244AB 884-200CNQ040
DIODE MODULE 40V 100A TO244AB

DIODE MODULE 40V 100A TO244AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 905822-200CNQ040 200CNQ040-ND 286-200CNQ040 884-200CNQ040
Product Name Diodes, Rectifiers - Arrays - 200CNQ040 Diode Arrays 40V 100A Diode and Rectifier DIODE MODULE 40V 100A TO244AB
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 100A Chassis Mount TO-244AB Schottky
Package TO-244AB TO-244AB Bulk
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data