Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount SC-70, SOT-323
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1002880-1SS393,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: -40°C to 100°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 100MA SC70 Product overview: 1SS393,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS393,LF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 100MA SC70
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1SS393LFCT-ND | 1002880-1SS393,LF | 286-1SS393,LF | 1SS393,LF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 1SS393,LF | 40V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | |
| Package | SOT323; SC-70, SOT-323 | USM | Tape & Reel (TR) | |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active |