Vishay Intertechnology, Inc. Single Diodes 20ETF02STRL

Description
Diode Standard 200V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 200V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 20ETF02STRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20ETF02STRL-ND
Single Diodes 20ETF02STRL-ND
Diode Standard 200V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 20ETF02STRL - 1122925-20ETF02STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20ETF02STRL
1122925-20ETF02STRL
Diodes, Rectifiers - Single - 20ETF02STRL 1122925-20ETF02STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122925-20ETF02STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 160ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 20ETF02 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 20A Current - Reverse Leakage at Vr: 100μA at 200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122925-20ETF02STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 160ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 20ETF02
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 20A
Current - Reverse Leakage at Vr: 100μA at 200V

Buy Now
200V 20A Diode and Rectifier - 280-20ETF02STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 20A Diode and Rectifier
280-20ETF02STRL
200V 20A Diode and Rectifier 280-20ETF02STRL
DIODE GEN PURP 200V 20A TO263AB Product overview: 20ETF02STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF02STRL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 20A TO263AB Product overview: 20ETF02STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF02STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 200V 20A D2PAK - 884-20ETF02STRL - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 20A D2PAK
884-20ETF02STRL
DIODE GEN PURP 200V 20A D2PAK 884-20ETF02STRL
DIODE GEN PURP 200V 20A D2PAK

DIODE GEN PURP 200V 20A D2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 20ETF02STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20ETF02STRL
Discrete Semiconductor Products - Diodes - Rectifiers 20ETF02STRL
DIODE GEN PURP 200V 20A TO263AB

DIODE GEN PURP 200V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 20ETF02STRL-ND 1122925-20ETF02STRL 280-20ETF02STRL 884-20ETF02STRL 20ETF02STRL
Product Name Single Diodes Diodes, Rectifiers - Single - 20ETF02STRL 200V 20A Diode and Rectifier DIODE GEN PURP 200V 20A D2PAK Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Obsolete Removed
VF 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data