Vishay Intertechnology, Inc. 300V 10A TO220 Diode and Rectifier 20CTH03

Description
DIODE ARRAY GP 300V 10A TO220-3 Product overview: 20CTH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 300V 10A TO220-3 Product overview: 20CTH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 10A TO220 Diode and Rectifier
286-20CTH03
300V 10A TO220 Diode and Rectifier 286-20CTH03
DIODE ARRAY GP 300V 10A TO220-3 Product overview: 20CTH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 10A TO220-3 Product overview: 20CTH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 20CTH03-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
20CTH03-ND
Diode Arrays 20CTH03-ND
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3

Buy Now Datasheet
Hard To Find - 20CTH03 - 1122902-20CTH03 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 20CTH03
1122902-20CTH03
Hard To Find - 20CTH03 1122902-20CTH03
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122902-20CTH03 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 20CTH03 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 10A Current - Reverse Leakage at Vr: 20μA at 300V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122902-20CTH03
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 20CTH03
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 10A
Current - Reverse Leakage at Vr: 20μA at 300V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 20CTH03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20CTH03
Discrete Semiconductor Products - Diodes - Rectifiers 20CTH03
DIODE ARRAY GP 300V 10A TO220-3

DIODE ARRAY GP 300V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-20CTH03 20CTH03-ND 1122902-20CTH03 20CTH03
Product Name 300V 10A TO220 Diode and Rectifier Diode Arrays Hard To Find - 20CTH03 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Dual common cathode high-voltage switching diode - BAV23QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details
Switching Diodes - 7514887P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Applications Switching
RoHS Compliant RoHS
View Details