11.3V Clamp 133A Ipp Tvs Diode Through Hole DO-201AD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE7V5CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-201; DO-201AD, Axial |
| Peak Pulse Power | 1500 watts |
| VC | 11.3 volts |