Manufacturer: SMC Diode Solutions
Win Source Part Number: 005476-201CNQ040
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 670mV @ 100A
Current - Reverse Leakage @ Vr: 10mA @ 40V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PRM4 (Non-Isolated)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 40V 100A Chassis Mount PRM4
DIODE MOD SCHOTT 40V 100A PRM4
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 005476-201CNQ040 | 201CNQ040SMC-ND | 201CNQ040 |
| Product Name | Diodes, Rectifiers - Arrays - 201CNQ040 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Active | Active | |
| VF | 0.6700 volts | 0.6700 volts | |
| VR | 40 volts |