Diode Array 1 Pair Common Cathode Schottky 30V 1A Surface Mount TO-261-4, TO-261AA
Manufacturer: Vishay
Win Source Part Number: 126281-20CJQ030
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 1A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-223
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 30V 1A SOT223 Product overview: 20CJQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CJQ030 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 20CJQ030-ND | 126281-20CJQ030 | 286-20CJQ030 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 20CJQ030 | 30V 1A Diode and Rectifier |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |
| Package | TO-261-4, TO-261AA | SOT-223 | Tube |
| Diode Type | Schottky; Schottky |