ROHM Semiconductor USA, LLC Single Diodes 1SS355VMTE-17

Description
Diode Standard 80V 100mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Standard 80V 100mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1SS355VMTE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS355VMTE-17DKR-ND
Single Diodes 1SS355VMTE-17DKR-ND
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 1SS355VMTE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS355VMTE-17CT-ND
Single Diodes 1SS355VMTE-17CT-ND
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 1SS355VMTE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS355VMTE-17TR-ND
Single Diodes 1SS355VMTE-17TR-ND
Diode Standard 80V 100mA Surface Mount UMD2

Diode Standard 80V 100mA Surface Mount UMD2

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-1SS355VMTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS355VMTE-17
80V 100MA Diode and Rectifier 280-1SS355VMTE-17
DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS355VMTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355VMTE-17 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS355VMTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355VMTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 1681456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1681456
Switching Diodes 1681456
Rohm, Switching Diode, 1SS355VMTE-17

Rohm, Switching Diode, 1SS355VMTE-17

Supplier's Site
Diodes, Rectifiers - Single - 1SS355VMTE-17 - 1002860-1SS355VMTE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS355VMTE-17
1002860-1SS355VMTE-17
Diodes, Rectifiers - Single - 1SS355VMTE-17 1002860-1SS355VMTE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 1002860-1SS355VMTE-1 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 80V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1002860-1SS355VMTE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1SS355VMTE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS355VMTE-17
Single Diodes 1SS355VMTE-17
DIODE GEN PURP 80V 100MA UMD2

DIODE GEN PURP 80V 100MA UMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS355VMTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS355VMTE-17
Discrete Semiconductor Products - Diodes - Rectifiers 1SS355VMTE-17
DIODE GEN PURP 80V 100MA UMD2

DIODE GEN PURP 80V 100MA UMD2

Supplier's Site
Diodes >> Switching Diode - 1SS355VMTE-17 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1SS355VMTE-17
Diodes >> Switching Diode 1SS355VMTE-17
80V Single 1.2V@100mA 4ns 100mA SOD-323F Switching Diode ROHS

80V Single 1.2V@100mA 4ns 100mA SOD-323F Switching Diode ROHS

Supplier's Site Datasheet
Diode, Small Signal, 0.1A, 80V, Sod323Fl; Diode Configuration Rohm - 69AC6951 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.1A, 80V, Sod323Fl; Diode Configuration Rohm
69AC6951
Diode, Small Signal, 0.1A, 80V, Sod323Fl; Diode Configuration Rohm 69AC6951
DIODE, SMALL SIGNAL, 0.1A, 80V, SOD323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.1A, 80V, SOD323FL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 0.1A, 80V, Sod323Fl; Diode Configuration Rohm - 82AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.1A, 80V, Sod323Fl; Diode Configuration Rohm
82AH3015
Diode, Small Signal, 0.1A, 80V, Sod323Fl; Diode Configuration Rohm 82AH3015
DIODE, SMALL SIGNAL, 0.1A, 80V, SOD323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.1A, 80V, SOD323FL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Diodes Diodes
Product Number 1SS355VMTE-17DKR-ND 280-1SS355VMTE-17 1681456 1002860-1SS355VMTE-17 1SS355VMTE-17 1SS355VMTE-17 1SS355VMTE-17 69AC6951
Product Name Single Diodes 80V 100MA Diode and Rectifier Switching Diodes Diodes, Rectifiers - Single - 1SS355VMTE-17 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode Diode, Small Signal, 0.1A, 80V, Sod323Fl; Diode Configuration Rohm
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Applications Switching Switching
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5621 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diode and Rectifier - 284-BA892-02V H6127 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers