The 1SS400T5G is a high-speed switching diode designed for various applications, including automotive, as indicated by its AEC-Q101 qualification. It features a maximum reverse voltage of 100 V and a forward current rating of 200 mA, with a peak forward surge current capability of 500 mA. The diode is housed in an extremely compact SOD-523 package, making it suitable for space-constrained designs. This component is Pb-free, halogen-free, and RoHS compliant, ensuring it meets modern environmental standards. The maximum junction temperature is rated at 150°C, and it has a low reverse recovery time of 4 ns, which is beneficial for high-frequency applications. The device is available in tape and reel packaging, with 8000 units per reel, facilitating automated assembly processes. Engineers considering this diode should note its thermal characteristics, including a total device dissipation of 200 mW at 25°C and a thermal resistance of 635 °C/W from junction to ambient. Overall, the 1SS400T5G is a reliable choice for applications requiring efficient rectification and switching performance.
Switching Diode, 100 V
Switching Diode, 100 V, 8000-REEL Product overview: 1SS400T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400T5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 854470-1SS400T5G
Series: Automotive, AEC-Q101
Features: Diode 100 V
Package: Reel - TR
Family Name: 1SS400
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1SS400T5GOSTR, 1SS400T5G-ND, 1SS400T5GOSCT, 1SS400T5GOSDKR
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD523
DIODE GEN PURP 100V 200MA SOD523
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1SS400T5G | 280-1SS400T5G | 854470-1SS400T5G | 1SS400T5GOSDKR-ND | 13AC4537 | 1SS400T5G | 1SS400T5G |
| Product Name | 100 V Diode and Rectifier | Diodes, Rectifiers - Single - 1SS400T5G | Single Diodes | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Applications | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SOD-523; SC-79, SOD-523 | |||||
| IO | 0.2000 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |