Toshiba Electronics (UK) Ltd Schottky 20V 50MA Diode and Rectifier 1SS413CT,L3F

Description
DIODE SCHOTTKY 20V 50MA SOD882 Product overview: 1SS413CT,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 50MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS413CT,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 50MA SOD882 Product overview: 1SS413CT,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 50MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS413CT,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 50MA Diode and Rectifier - 280-1SS413CT,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 50MA Diode and Rectifier
280-1SS413CT,L3F
Schottky 20V 50MA Diode and Rectifier 280-1SS413CT,L3F
DIODE SCHOTTKY 20V 50MA SOD882 Product overview: 1SS413CT,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 50MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS413CT,L3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 50MA SOD882 Product overview: 1SS413CT,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 50MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS413CT,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1SS413CTL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS413CTL3FTR-ND
Single Diodes 1SS413CTL3FTR-ND
Diode Schottky 20V 50mA Surface Mount SOD-882

Diode Schottky 20V 50mA Surface Mount SOD-882

Buy Now Datasheet
Single Diodes - 1SS413CTL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS413CTL3FCT-ND
Single Diodes 1SS413CTL3FCT-ND
Diode Schottky 20V 50mA Surface Mount SOD-882

Diode Schottky 20V 50mA Surface Mount SOD-882

Buy Now Datasheet
Single Diodes - 1SS413CTL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS413CTL3FDKR-ND
Single Diodes 1SS413CTL3FDKR-ND
Diode Schottky 20V 50mA Surface Mount SOD-882

Diode Schottky 20V 50mA Surface Mount SOD-882

Buy Now Datasheet
Diodes, Rectifiers - Single - 1SS413CT,L3F - 096260-1SS413CT,L3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS413CT,L3F
096260-1SS413CT,L3F
Diodes, Rectifiers - Single - 1SS413CT,L3F 096260-1SS413CT,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096260-1SS413CT,L3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 50mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 50mA Current - Reverse Leakage @ Vr: 500nA @ 20V Capacitance @ Vr, F: 3.9pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-882 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096260-1SS413CT,L3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 50mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 50mA
Current - Reverse Leakage @ Vr: 500nA @ 20V
Capacitance @ Vr, F: 3.9pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-882
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS413CT,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS413CT,L3F
Discrete Semiconductor Products - Diodes - Rectifiers 1SS413CT,L3F
DIODE SCHOTTKY 20V 50MA SOD882

DIODE SCHOTTKY 20V 50MA SOD882

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-1SS413CT,L3F 1SS413CTL3FTR-ND 096260-1SS413CT,L3F 1SS413CT,L3F
Product Name Schottky 20V 50MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1SS413CT,L3F Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-882
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 280-8ETU04SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details