DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55 56 57 58 59 60 61 70 80 90 100 110 120 150 200 250 300 350 400 417
Product Name Notes
102V Clamp 297.1A Ipp Tvs Diode Through Hole P600
104V Clamp 291.3A Ipp Tvs Diode Through Hole P600
107.1V Clamp 297.1A Ipp Tvs Diode Through Hole P600
107V Clamp 283.2A Ipp Tvs Diode Through Hole P600
109.2V Clamp 291.3A Ipp Tvs Diode Through Hole P600
109V Clamp 278A Ipp Tvs Diode Through Hole P600
111.5V Clamp 271.1A Ipp Tvs Diode Through Hole P600
111.5V Clamp 271.7A Ipp Tvs Diode Through Hole P600
112.35V Clamp 283.2A Ipp Tvs Diode Through Hole P600
114.45V Clamp 278A Ipp Tvs Diode Through Hole P600
114V Clamp 265.8A Ipp Tvs Diode Through Hole P600
117.08V Clamp 271.7A Ipp Tvs Diode Through Hole P600
119.4V Clamp 253.8A Ipp Tvs Diode Through Hole P600
119.7V Clamp 265.8A Ipp Tvs Diode Through Hole P600
125.37V Clamp 253.8A Ipp Tvs Diode Through Hole P600
387V Clamp 78.3A Ipp Tvs Diode Through Hole P600
406.35V Clamp 78.3A Ipp Tvs Diode Through Hole P600
416.4V Clamp 72.8A Ipp Tvs Diode Through Hole P600
416V Clamp 72.8A Ipp Tvs Diode Through Hole P600
436.2V Clamp 69.5A Ipp Tvs Diode Through Hole P600
436.8V Clamp 72.8A Ipp Tvs Diode Through Hole P600
437.22V Clamp 72.8A Ipp Tvs Diode Through Hole P600
458.01V Clamp 69.5A Ipp Tvs Diode Through Hole P600
464V Clamp 65.3A Ipp Tvs Diode Through Hole P600
469.9V Clamp 64.5A Ipp Tvs Diode Through Hole P600
484V Clamp 62A Ipp Tvs Diode Through Hole P600
487.2V Clamp 65.3A Ipp Tvs Diode Through Hole P600
493.4V Clamp 64.5A Ipp Tvs Diode Through Hole P600
50V Clamp 606A Ipp Tvs Diode Through Hole P600
52.5V Clamp 606A Ipp Tvs Diode Through Hole P600
530V Clamp 57.2A Ipp Tvs Diode Through Hole P600
55.2V Clamp 548.9A Ipp Tvs Diode Through Hole P600
557V Clamp 54.4A Ipp Tvs Diode Through Hole P600
567V Clamp 53.4A Ipp Tvs Diode Through Hole P600
57.96V Clamp 548.9A Ipp Tvs Diode Through Hole P600
58.5V Clamp 517.9A Ipp Tvs Diode Through Hole P600
61.43V Clamp 517.9A Ipp Tvs Diode Through Hole P600
61.8V Clamp 490.3A Ipp Tvs Diode Through Hole P600
64.89V Clamp 490.3A Ipp Tvs Diode Through Hole P600
640V Clamp 47.3A Ipp Tvs Diode Through Hole P600
67.2V Clamp 450.9A Ipp Tvs Diode Through Hole P600
72V Clamp 420.8A Ipp Tvs Diode Through Hole P600
73V Clamp 415.1A Ipp Tvs Diode Through Hole P600
75.6V Clamp 420.8A Ipp Tvs Diode Through Hole P600
76.65V Clamp 415.1A Ipp Tvs Diode Through Hole P600
77.4V Clamp 391.5A Ipp Tvs Diode Through Hole P600
81.27V Clamp 391.5A Ipp Tvs Diode Through Hole P600
81.6V Clamp 371.3A Ipp Tvs Diode Through Hole P600
85.68V Clamp 371.3A Ipp Tvs Diode Through Hole P600
86.4V Clamp 350.7A Ipp Tvs Diode Through Hole P600
90.72V Clamp 350.7A Ipp Tvs Diode Through Hole P600
91.4V Clamp 331.5A Ipp Tvs Diode Through Hole P600
92.4V Clamp 327.9A Ipp Tvs Diode Through Hole P600
95.97V Clamp 331.5A Ipp Tvs Diode Through Hole P600
97.02V Clamp 327.9A Ipp Tvs Diode Through Hole P600
Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 240VWM 387VC P600
TVS DIODE 258VWM 416.4VC P600
TVS DIODE 260VWM 416VC P600
TVS DIODE 270VWM 436.2VC P600
TVS DIODE 280VWM 464VC P600
TVS DIODE 288VWM 469.9VC P600
TVS DIODE 28VWM 50VC P600
TVS DIODE 300VWM 484VC P600
TVS DIODE 30VWM 55.2VC P600
TVS DIODE 33VWM 58.5VC P600
TVS DIODE 350VWM 567VC P600
TVS DIODE 36VWM 61.8VC P600
TVS DIODE 39VWM 67.2VC P600
TVS DIODE 400VWM 644VC P600
TVS DIODE 42VWM 72VC P600
TVS DIODE 43VWM 73VC P600
TVS DIODE 45VWM 77.4VC P600
TVS DIODE 48VWM 81.6VC P600
TVS DIODE 51VWM 86.4VC P600
TVS DIODE 54VWM 91.4VC P600
TVS DIODE 58VWM 92.4VC P600
TVS DIODE 60VWM 102VC P600
TVS DIODE 64VWM 104VC P600
TVS DIODE 66VWM 107VC P600
TVS DIODE 70VWM 109VC P600
TVS DIODE 71VWM 111.5VC P600
TVS DIODE 72VWM 114VC P600
TVS, BI-DIR, 30000W, 64V, P600
TVS, UNI-DIR, 30000W, 54V, P600

<< Prev Next >>