0.3A, 2 ELEMENT, SILICON, SIGNAL DIODE, LEAD FREE, CASE 900AA-01, SC-82, 4 PIN Product overview: 1SS383T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS383T1G can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 40V 300mA (DC) Surface Mount SC-82
Rectifier Diode, Schottky, 2 Element, 0.3A, Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 096999-1SS383T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-82
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 40V 300MA SC82
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-1SS383T1G | 1SS383T1GOSTR-ND | 1SS383T1G | 096999-1SS383T1G | 1SS383T1G |
| Product Name | 0.3A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - 1SS383T1G | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Cut Tape | SC-82 | SOT343; SC-82A, SOT-343 | SC-82 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.3000 amps | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed |