DIODE ARRAY GP 80V 100MA USQ Product overview: 1SS382TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS382TE85LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098869-1SS382TE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Dimension: SC-82
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-82
Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-82
Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-82
DIODE ARRAY GP 80V 100MA USQ
DIODE ARRAY GP 80V 100MA USQ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-1SS382TE85LF | 098869-1SS382TE85LF | 1SS382TE85LFDKR-ND | 1SS382TE85LF | 1SS382TE85LF |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - 1SS382TE85LF | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-82 | SC-82 | ||
| RoHS Compliant | RoHS | ||||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| Diode Type | Standard |