Trans Voltage Suppressor Diode, 1500W, 214V V(RWM), Unidirectional, 1 Element, Silicon, DO-201AE, DO-201AE, 2 PIN Product overview: 1V5KE250A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 214V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 214V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1V5KE250A can be used for catalog matching and distributor lookup.
344V Clamp 4.5A Ipp Tvs Diode Through Hole DO-201AD
TVS DIODE, 1.5KW, 214V, UNIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1V5KE250A | 1V5KE250ATR-ND | 99AC4667 |
| Product Name | 1500W 214V TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 214V, Unidir, Do-201Ae; Product Range Taiwan Semiconductor |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Package | DO-201; DO-201AD, Axial | DO-201; DO-201AE | |
| Peak Pulse Power | 1500 watts |