Taiwan Semiconductor Co., Ltd. 1500W 25.6V TVS Protection Diode 1V5KE30CA

Description
Trans Voltage Suppressor Diode, 1500W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-201AE, DO-201AE, 2 PIN Product overview: 1V5KE30CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1V5KE30CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-201AE, DO-201AE, 2 PIN Product overview: 1V5KE30CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1V5KE30CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 25.6V TVS Protection Diode - 144-1V5KE30CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 25.6V TVS Protection Diode
144-1V5KE30CA
1500W 25.6V TVS Protection Diode 144-1V5KE30CA
Trans Voltage Suppressor Diode, 1500W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-201AE, DO-201AE, 2 PIN Product overview: 1V5KE30CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1V5KE30CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-201AE, DO-201AE, 2 PIN Product overview: 1V5KE30CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1V5KE30CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1V5KE30CATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1V5KE30CATR-ND
TVS Diodes 1V5KE30CATR-ND
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole DO-201AD

41.4V Clamp 36.2A Ipp Tvs Diode Through Hole DO-201AD

Buy Now Datasheet
Tvs Diode, 1.5Kw, 25.6V, Bidir, Do-201Ae; Product Range Taiwan Semiconductor - 99AC4670 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 25.6V, Bidir, Do-201Ae; Product Range Taiwan Semiconductor
99AC4670
Tvs Diode, 1.5Kw, 25.6V, Bidir, Do-201Ae; Product Range Taiwan Semiconductor 99AC4670
TVS DIODE, 1.5KW, 25.6V, BIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:25.6V; Clamping Voltage Vc Max:41.4V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 25.6V, BIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:25.6V; Clamping Voltage Vc Max:41.4V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1V5KE30CA 1V5KE30CATR-ND 99AC4670
Product Name 1500W 25.6V TVS Protection Diode TVS Diodes Tvs Diode, 1.5Kw, 25.6V, Bidir, Do-201Ae; Product Range Taiwan Semiconductor
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package DO-201; DO-201AD, Axial DO-201; DO-201AE
Peak Pulse Power 1500 watts
Unlock Full Specs
to access all available technical data