92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-201AD
TVS DIODE, 1.5KW, 58.1V, BIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE68CATR-ND | 99AC4688 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 58.1V, Bidir, Do-201Ae; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-201; DO-201AD, Axial | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | |
| VC | 92 volts | 92 volts |
| VBR | 64.6 volts |