Micro Commercial Components Corp. Hard To Find - 1SS226-TP 1SS226-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1122726-1SS226-TP Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 Manufacturer Homepage: www.mccsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 1SS226 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 500nA at 80V
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1122726-1SS226-TP Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 Manufacturer Homepage: www.mccsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 1SS226 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 500nA at 80V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SS226-TP - 1122726-1SS226-TP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SS226-TP
1122726-1SS226-TP
Hard To Find - 1SS226-TP 1122726-1SS226-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1122726-1SS226-TP Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 Manufacturer Homepage: www.mccsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 1SS226 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 500nA at 80V

Manufacturer: Micro Commercial Co
Win Source Part Number: 1122726-1SS226-TP
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 125°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 1SS226
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 500nA at 80V

Buy Now
Diode Arrays - 1SS226-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS226-TPMSTR-ND
Diode Arrays 1SS226-TPMSTR-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1SS226-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS226-TPMSDKR-ND
Diode Arrays 1SS226-TPMSDKR-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1SS226-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS226-TPMSCT-ND
Diode Arrays 1SS226-TPMSCT-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
80V 100MA SOT23 Diode and Rectifier - 286-1SS226-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA SOT23 Diode and Rectifier
286-1SS226-TP
80V 100MA SOT23 Diode and Rectifier 286-1SS226-TP
DIODE ARRAY GP 80V 100MA SOT23 Product overview: 1SS226-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS226-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SOT23 Product overview: 1SS226-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS226-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS226-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS226-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1SS226-TP
DIODE ARRAY GP 80V 100MA SOT23

DIODE ARRAY GP 80V 100MA SOT23

Supplier's Site
Diode Arrays - 1SS226-TP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
1SS226-TP
Diode Arrays 1SS226-TP
DIODE ARRAY GP 80V 100MA SOT23

DIODE ARRAY GP 80V 100MA SOT23

Supplier's Site Datasheet
DIODE ARRAY GP 80V 100MA SOT23 - 543-1SS226-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 100MA SOT23
543-1SS226-TP
DIODE ARRAY GP 80V 100MA SOT23 543-1SS226-TP
DIODE ARRAY GP 80V 100MA SOT23

DIODE ARRAY GP 80V 100MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays
Product Number 1122726-1SS226-TP 1SS226-TPMSTR-ND 286-1SS226-TP 1SS226-TP 1SS226-TP 543-1SS226-TP
Product Name Hard To Find - 1SS226-TP Diode Arrays 80V 100MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY GP 80V 100MA SOT23
Diode Type Standard Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 80 volts 80 volts
IR 5.00E-4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data