onsemi 100V 200mA Diode and Rectifier 1SS400T1G

Description
Rectifier Diode, 100V, 200mA, 4ns, SOD-523 Product overview: 1SS400T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 100V, 200mA, 4ns, SOD-523 Product overview: 1SS400T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 200mA Diode and Rectifier
280-1SS400T1G
100V 200mA Diode and Rectifier 280-1SS400T1G
Rectifier Diode, 100V, 200mA, 4ns, SOD-523 Product overview: 1SS400T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400T1G can be used for catalog matching and distributor lookup.

Rectifier Diode, 100V, 200mA, 4ns, SOD-523 Product overview: 1SS400T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1SS400T1G - 005473-1SS400T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS400T1G
005473-1SS400T1G
Diodes, Rectifiers - Single - 1SS400T1G 005473-1SS400T1G
Manufacturer: ON Semiconductor Win Source Part Number: 005473-1SS400T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 80V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: 1SS400 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Alternative Parts (Cross-Reference): 1SS400-L0 RKG; 1SS400 RJG; 1SS400 RSG; 1SS400-L0 RSG; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005473-1SS400T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: 1SS400
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): 1SS400-L0 RKG; 1SS400 RJG; 1SS400 RSG; 1SS400-L0 RSG;
Introduction Date: June 09, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - 1SS400T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400T1GOSTR-ND
Single Diodes 1SS400T1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-523

Diode Standard 100V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1SS400T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400T1GOSCT-ND
Single Diodes 1SS400T1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-523

Diode Standard 100V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1SS400T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400T1GOSDKR-ND
Single Diodes 1SS400T1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-523

Diode Standard 100V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7916016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916016P
Schottky Diodes & Rectifiers 7916016P
Diode Small Signal 100V 200mA SOD523

Diode Small Signal 100V 200mA SOD523

Supplier's Site
Schottky Diodes & Rectifiers - 7916016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916016
Schottky Diodes & Rectifiers 7916016
Diode Small Signal 100V 200mA SOD523

Diode Small Signal 100V 200mA SOD523

Supplier's Site
Schottky Diodes & Rectifiers - 1454765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1454765
Schottky Diodes & Rectifiers 1454765
Diode Small Signal 100V 200mA SOD523

Diode Small Signal 100V 200mA SOD523

Supplier's Site
 - 1SS400T1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS400T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS400T1G
Discrete Semiconductor Products - Diodes - Rectifiers 1SS400T1G
DIODE GEN PURP 100V 200MA SOD523

DIODE GEN PURP 100V 200MA SOD523

Supplier's Site
Switching Diode, 100V 100Ma Sod-523; Diode Configuration Onsemi - 10N9739 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V 100Ma Sod-523; Diode Configuration Onsemi
10N9739
Switching Diode, 100V 100Ma Sod-523; Diode Configuration Onsemi 10N9739
SWITCHING DIODE, 100V 100mA SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:2PinsRoHS Compliant: Yes

SWITCHING DIODE, 100V 100mA SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Single Diodes - 1SS400T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS400T1G
Single Diodes 1SS400T1G
DIODE GEN PURP 100V 200MA SOD523

DIODE GEN PURP 100V 200MA SOD523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 280-1SS400T1G 005473-1SS400T1G 1SS400T1GOSTR-ND 7916016P 7916016 1SS400T1G 1SS400T1G 10N9739 1SS400T1G
Product Name 100V 200mA Diode and Rectifier Diodes, Rectifiers - Single - 1SS400T1G Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 100V 100Ma Sod-523; Diode Configuration Onsemi Single Diodes
Package Tape and Reel SOD-523; SOD-523 SOD-523; Sod-523 SOD-523; SOD-523-EUT-CPR SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data