Littelfuse, Inc. 20000W Axial Lead Transient Voltage Suppression (TVS) Diode 20KPA132CA

Description
The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20000W Axial Lead Transient Voltage Suppression (TVS) Diode - 20KPA132CA - Littelfuse, Inc.
Rosemont, IL, United States
20000W Axial Lead Transient Voltage Suppression (TVS) Diode
20KPA132CA
20000W Axial Lead Transient Voltage Suppression (TVS) Diode 20KPA132CA
The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 20KPA132CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
20KPA132CA-ND
TVS Diodes 20KPA132CA-ND
213V Clamp 94.8A Ipp Tvs Diode Through Hole P600

213V Clamp 94.8A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode; Tvs Polarity Littelfuse - 32M4036 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode; Tvs Polarity Littelfuse
32M4036
Tvs Diode; Tvs Polarity Littelfuse 32M4036
TVS DIODE; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:132V; Breakdown Voltage Range:147.4V; Clamping Voltage Vc Max:213V; Peak Pulse Current Ippm:94.8A; Diode Case Style:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:132V; Breakdown Voltage Range:147.4V; Clamping Voltage Vc Max:213V; Peak Pulse Current Ippm:94.8A; Diode Case Style:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 20KPA132CA 20KPA132CA-ND 32M4036
Product Name 20000W Axial Lead Transient Voltage Suppression (TVS) Diode TVS Diodes Tvs Diode; Tvs Polarity Littelfuse
VC 213 volts 213 volts 213 volts
VBR 147 to 162 volts 147 volts 147 volts
Configuration Single
Package P600, Axial Axial Leaded
Peak Pulse Power 20000 watts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 - 937233-TPD1E10B09QDPYRQ1 - Win Source Electronics
Specs
Package 2-X1SON (1x.60)
Tj -40 to 125 C (-40 to 257 F)
View Details
Bidirectional double ESD protection diode - PESD27VV2BTR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 27 volts
View Details
5 suppliers
TVS Diodes - 2467485 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; SOT-23
Pin Count 3
View Details
Power TVS Modules - 704-15K36TH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details