Diode Standard 80V 100mA Surface Mount SC-76-2
Diode Standard 80V 100mA Surface Mount SC-76-2
Diode Standard 80V 100mA Surface Mount SC-76-2
DIODE GEN PURP 80V 100MA SC76-2 Product overview: 1SS352,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS352,H3F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096216-1SS352,H3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-76-2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 80V 100MA SC76-2
DIODE GEN PURP 80V 100MA SC76-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1SS352H3FTR-ND | 280-1SS352,H3F | 096216-1SS352,H3F | 1SS352,H3F | 1SS352,H3F |
| Product Name | Single Diodes | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - 1SS352,H3F | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | -55 C (-67 F) | 125 C (257 F) | ||
| Package | Tape & Reel (TR) | SC-76 | SC-76; SC-76A | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |