Diode Standard 80V 100mA Surface Mount EMD2
Diode Standard 80V 100mA Surface Mount EMD2
Diode Standard 80V 100mA Surface Mount EMD2
DIODE GEN PURP 80V 100MA EMD2
80V Single 1.2V@100mA 4ns 100mA SOD-523 Switching Diode ROHS
Integrated Circuits (ICs) - Diodes - Switching Diode
SWITCHING DIODE, 90V, SOD-523; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | General Purpose Diodes | Diodes | Diodes | Diodes |
| Product Number | 2159559 | 2159559P | 1SS400SMFHT2RCT-ND | 1SS400SMFHT2R | 1SS400SMFHT2R | 1SS400SMFHT2R | 78Y8719 |
| Product Name | Switching Diodes | Switching Diodes | Single Diodes | Single Diodes | Diodes >> Switching Diode | Integrated Circuits (ICs) - Diodes - Switching Diode | Switching Diode, 90V, Sod-523; Diode Configuration Rohm |
| Diode Applications | Switching | Switching | Switching | Switching | Switching | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | SOD-523; Sod-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | ||||
| Pin Count | 2 | 2 | |||||
| Tj | 150 C (302 F) | 150 C (302 F) |