Vishay Intertechnology, Inc. Single Diodes 20ETF06FP

Description
Diode Standard 600V 20A Through Hole TO-220AC Full Pack
Request a Quote Datasheet
Description
Diode Standard 600V 20A Through Hole TO-220AC Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 20ETF06FP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20ETF06FP-ND
Single Diodes 20ETF06FP-ND
Diode Standard 600V 20A Through Hole TO-220AC Full Pack

Diode Standard 600V 20A Through Hole TO-220AC Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Single - 20ETF06FP - 1122931-20ETF06FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20ETF06FP
1122931-20ETF06FP
Diodes, Rectifiers - Single - 20ETF06FP 1122931-20ETF06FP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122931-20ETF06FP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 160ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Full Pack Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Full Pack Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 20ETF06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 20A Current - Reverse Leakage at Vr: 100μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122931-20ETF06FP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 160ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC Full Pack
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 20ETF06
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 20A
Current - Reverse Leakage at Vr: 100μA at 600V

Buy Now
600V 20A Diode and Rectifier - 280-20ETF06FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-20ETF06FP
600V 20A Diode and Rectifier 280-20ETF06FP
DIODE GP 600V 20A TO220ACFP Product overview: 20ETF06FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF06FP can be used for catalog matching and distributor lookup.

DIODE GP 600V 20A TO220ACFP Product overview: 20ETF06FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF06FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 600V 20A TO220FP - 884-20ETF06FP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 20A TO220FP
884-20ETF06FP
DIODE GEN PURP 600V 20A TO220FP 884-20ETF06FP
DIODE GEN PURP 600V 20A TO220FP

DIODE GEN PURP 600V 20A TO220FP

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20ETF06FP
Discrete Semiconductor Products - Diodes - Rectifiers 20ETF06FP
DIODE GP 600V 20A TO220ACFP

DIODE GP 600V 20A TO220ACFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 20ETF06FP-ND 1122931-20ETF06FP 280-20ETF06FP 884-20ETF06FP 20ETF06FP
Product Name Single Diodes Diodes, Rectifiers - Single - 20ETF06FP 600V 20A Diode and Rectifier DIODE GEN PURP 600V 20A TO220FP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Obsolete Removed
VF 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data