DIODE ARR SCHOTT 40V 70MA SMINI Product overview: 1SS396,LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS396,LF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 40V 70mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 70mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 70mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096649-1SS396,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 360mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-Mini
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
40V Dual 100mA SC-59 Schottky Barrier Diodes (SBD) ROHS
DIODE ARR SCHOTT 40V 70MA SMINI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-1SS396,LF | 1SS396LFCT-ND | 096649-1SS396,LF | 1SS396,LF | 1SS396,LF |
| Product Name | 40V 70MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - 1SS396,LF | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | S-Mini | SC-59 | SC-59; SOT23 |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | 125 C (257 F) | 125 C (257 F) | ||
| Diode Type | Schottky; Schottky |