Manufacturer: Rohm Semiconductor
Win Source Part Number: 005464-1SS355TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: 1SS355
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMD2
Alternative Parts (Cross-Reference): 1SS355TFTE-17; 1SS355VMFHTE-17; CMDD4448TRLeadFree;
Introduction Date: April 16, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 80V 100MA UMD2 Product overview: 1SS355TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS355TE-17 can be used for catalog matching and distributor lookup.
Diode Standard 80V 100mA Surface Mount UMD2
Diode Standard 80V 100mA Surface Mount UMD2
Diode Standard 80V 100mA Surface Mount UMD2
DIODE GEN PURP 80V 100MA UMD2
DIODE GEN PURP 80V 100MA UMD2
SMALL SIGNAL DIODE, 90V, SOD-323; Diode Configuration:-; Repetitive Peak Reverse Voltage:90V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:225mA; Diode Case Style:SOD-323 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 005464-1SS355TE-17 | 280-1SS355TE-17 | 1SS355TE-17DKR-ND | 1SS355TE-17 | 1SS355TE-17 | 74M5722 |
| Product Name | Diodes, Rectifiers - Single - 1SS355TE-17 | 80V 100MA Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, 90V, Sod-323; Diode Configuration Rohm |
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | 80 volts | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||||
| trr | 4 ns | 4 ns |