Automation24, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Distributor RS PB-DP T - 8800040000 from Weidmüller for PROFIBUS-DP enables the user to connect it conveniently in the electrical cabinet. Weidmüller RS PB-DP T - 8800040000 can be mounted... | |
| M12 wiring block 6ES71415AH000BL0 from Siemens with 8 dual assignment M12 ports. Interface for IO-Link and power supply, Both power and status LED'S allow for easy monitoring of your machine's... | |
| M12 wiring block 6ES71415BF000BL0 from Siemens with 8 M12 ports. Interface for IO-Link and power supply, Both power and status LED'S allow for easy monitoring of your machine's condition. Thanks... | |
| M12 wiring block 6ES71425AF000BL0 from Siemens with 8 digital outputs rated at 2 amps. Interface for IO-Link and power supply, Both power and status LED'S allow for easy monitoring of... | |
| M12 wiring block 6ES71435AH000BL0 from Siemens with 16 parameterizable i/o M12 ports. Interface for IO-Link and power supply, Both power and status LED'S allow for easy monitoring of your machine's... | |
| M12 wiring block 6ES71435BF000BL0 from Siemens with 4; Parameterizable as DIQ inputs. 8; 4 DQ fixed, 4 DIQ parameterizableoutpu ts. Interface for IO-Link and power supply, Both power and status... | |
| M12 wiring block 6ES7147-5JD00-0BA0 from Siemens with 4 I/O link M12 ports. Interface for IO-Link and power supply, Both power and status LED'S allow for easy monitoring of your machine's... | |
| M12 wiring block 6ES71571AB000AB0 from Siemens with 2; M12 D-coded PROFINET 100Mbits/s Full duplex connections. Thanks to the convenient M12 threaded ports integrated into the robust housing and IP67 ingress... | |
| The 62671941002 from LE ELECTRIC is a terminal assembly that works in conjunction with the TB-32 busbar for manual motor starters. | |
| The beige distribution terminal block AA11 6 LO RD-1989780000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 1 connection on one level... | |
| The beige distribution terminal block AAAP11 6 LO BL-1988130000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 1 connection on one level... | |
| The beige distribution terminal block AAP11 1.5 LI BL-1988170000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 1 connection on one level... | |
| The beige distribution terminal block AAP11 1.5 LI RD-1988160000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5mm has 1 one level 5 connection points... | |
| The beige distribution terminal block AAP11 6 FE-1988140000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 1 connection on one level. The... | |
| The beige distribution terminal block AAP12 10 FE-1988200000 from Weidmüller with wire cross section AWG 22 - 8 and width of 10 mm has 1 connection on one level. The... | |
| The beige distribution terminal block AAP12 10 LO BL-1988180000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 1 connection on one level... | |
| The beige distribution terminal block AAP12 10 LO RD-1988190000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 1 connection on one level... | |
| The beige distribution terminal block AAP12 2.5 LI BL-1988100000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has one level 5 connection points... | |
| The beige distribution terminal block AAP12 2.5 LI RD-1988290000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 1 connection on one level... | |
| The beige distribution terminal block AAP13 1.5 LI-LI - 1988280000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 2 connections on one... | |
| The beige distribution terminal block AAP13 6 FE-LO-1988270000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with... | |
| The beige distribution terminal block AAP13 6 LO-LO-1988260000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with... | |
| The beige distribution terminal block AAP14 10 FE-LO-1988240000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 2 connections on one level with... | |
| The beige distribution terminal block AAP14 10 LO-LO-1988250000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 2 connections on one level with... | |
| The beige distribution terminal block AAP14 2.5 LI-LI - 1988230000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 1 level 2 connection... | |
| The beige distribution terminal block AAP21 10 FE-2428920000 from Weidmüller with wire cross section AWG 20 - 6 and width of 12 mm has 1 connection on one level. The... | |
| The beige distribution terminal block AAP21 10 LO BL-2428940000 from Weidmüller with wire cross section AWG 20 - 6 and width of 12 mm has 1 connection on one level... | |
| The beige distribution terminal block AAP21 10 LO RD-2428910000 from Weidmüller with wire cross section AWG 20 - 6 and width of 12 mm has 1 connection on one level... | |
| The beige distribution terminal block AAP22 10 FE-LO-2429000000 from Weidmüller with wire cross section AWG 6 - 20 and width of 12 mm has 1 connection on one level 5... | |
| The beige distribution terminal block AAP22 10 LO-LO-2428990000 from Weidmüller with wire cross section AWG 6 - 20 and width of 12 mm has 2 connections on one level with... | |
| The beige feed-through terminal block A2C 1.5-1552790000from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal... | |
| The beige feed-through terminal block A2C 2.5 /DT/FS-1989900000 from Weidmüller with wire cross section AWG 28 - 12 and width of 3.5 mm has 2 connections on one level with... | |
| The beige feed-through terminal block A2C 2.5-1521850000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with a nominal... | |
| The beige feed-through terminal block A2C 4-2051180000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 2 connections on one level with a nominal... | |
| The beige feed-through terminal block A2C 6-1992110000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with a nominal... | |
| The beige feed-through terminal block A2T 2.5 FT-PE-1547640000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on 2 levels with... | |
| The beige feed-through terminal block A2T 2.5 VL-1547650000 from Weidmüller with wire cross section AWG 22 - 8 and width of 5.1 mm has 4 connections on 2 levels with... | |
| The beige feed-through terminal block A2T 2.5-1547610000from Weidmüller with wire cross section AWG 22 - 8 and width of 5.1 mm has 2 levels and 4 connections with a nominal... | |
| The beige feed-through terminal block A3C 1.5-1552740000from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal... | |
| The beige feed-through terminal block A3C 2.5-1521740000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 3 connections on one level with a nominal... | |
| The beige feed-through terminal block A3C 4-2051240000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 3 connections on one level with a nominal... | |
| The beige feed-through terminal block A3T 2.5 FT-FT-PE-2428530000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with... | |
| The beige feed-through terminal block A3T 2.5 VL-2428540000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with... | |
| The beige feed-through terminal block A3T 2.5-2428510000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal... | |
| The beige feed-through terminal block A4C 1.5-1552690000from Weidmüller with wire cross section AWG 28 - 12 and width of 3.5 mm has 4 connections on one level with a nominal... | |
| The beige feed-through terminal block A4C 2.5-1521690000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on one level with a nominal... | |
| The beige feed-through terminal block A4C 4-2051500000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 4 connections on one level with a nominal... | |
| The beige feed-through terminal block AAP21 4 DT-2428980000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 1 connection on one level with... | |
| The beige feed-through terminal block AAP21 4 LI BL-2428960000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.2 mm has 1 connection on one level... | |
| The beige feed-through terminal block AAP21 4 LI RD - 2428930000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.2 mm has 1 connection on... | |
| The beige feed-through terminal block ALO 6-1991780000from Weidmüller with wire cross section AWG 22 - 8 and width of 9 mm has 2 connections on one level with a nominal... | |
| The beige feed-through terminal block AMC 2.5-2434340000from Weidmüller is ideal for motor wiring, with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on... | |
| The beige feed-through terminal block WDK 10-1186740000from Weidmüller with wire cross section AWG 16 - 6 and width of 99 mm has 4 connections on 2 levels with a nominal... | |
| The beige feed-through terminal block WDK 2.5 LD 1D 2R 115VAC - 8006320000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 3... | |
| The beige feed-through terminal block WDK 2.5 ZQV-1041100000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with... | |
| The beige feed-through terminal block WDK 2.5-1021500000from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal... | |
| The beige feed-through terminal block WDK 2.5DU-PE-1036400000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a... | |
| The beige feed-through terminal block WDK 2.5N-1041600000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a... | |
| The beige feed-through terminal block WDK 2.5V-1022300000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a... | |
| The beige feed-through terminal block WDK 4N-1041900000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 4 connections on 2 levels with a nominal... | |
| The beige feed-through terminal block WDU 1.5/R3.5-1753280000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 1.5/ZZ-1031400000 from Weidmüller with wire cross section AWG 26 - 14 and width of 5.1 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 10-1020300000 from Weidmüller with wire cross section AWG 16 - 6 and width of 9.9 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 120/150-1024500000 from Weidmüller with wire cross section AWG 2 - 250 MCM and width of 32 mm has 2 connections on one level with... | |
| The beige feed-through terminal block WDU 16-1020400000 from Weidmüller with wire cross section AWG 14 - 6 and width of 11.9 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 16N-1036100000 from Weidmüller with wire cross section AWG 14 - 6 and width of 12 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 2.5- 1020000000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on one level with... | |
| The beige feed-through terminal block WDU 2.5/1.5/ZR-102470000 0 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 3 connections on one level with... | |
| The beige feed-through terminal block WDU 2.5N-1023700000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 35-1020500000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 35N-1040400000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 4-1020100000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 4/ZR-1905140000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 3 connections on one level with a... | |
| The beige feed-through terminal block WDU 4N-1042600000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 50N-1820840000 from Weidmüller with wire cross section AWG 8 - 0 and width of 18.5 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 6 BL-1020280000 from Weidmüller with wire cross section AWG 26 - 8 and width of 7.9 mm has 2 connections on one level with... | |
| The beige feed-through terminal block WDU 6-1020200000 from Weidmüller with wire cross section AWG 26 - 8 and width of 7.9 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 70/95-1024600000 from Weidmüller with wire cross section AWG 6 - 2/0 and width of 27 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 70N/35-9512190000 from Weidmüller with wire cross section AWG 6 - 0 and width of 20.5 mm has 2 connections on one level with a... | |
| The beige feed-through terminal block WDU 95N/120N-1820550000 from Weidmüller with wire cross section AWG 4 - 250 MCM and width of 27 mm has 2 connections on one level with... | |
| The beige feed-through terminal block with fuse holder AAP214 FS -2428950000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.2 mm has 1 connection on... | |
| The beige feed-through terminal block with fuse holder AAP22 4 LI-FS-2429010000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 1 connection on... | |
| The beige fuse holder for W-series terminal blocks WSI 6-1011000000 from Weidmüller features a screw terminal connection rated at 250vac and current of 6.3 A. The compact design of the... | |
| The beige fuse holder for W-series terminal blocks WSI 6/LD 10-36V DC/AC-1011300000 from Weidmüller features a screw terminal connection rated at 10-36 V DC/AC with LED and current of 6.3... | |
| The beige fuse holder for W-series terminal blocks WSI 6/LD 250AC-1012400000 from Weidmüller features a screw terminal connection rated at 250V DC/AC with LED and current of 6.3 A. The... | |
| The beige fuse holder for W-series terminal blocks WSI 6/LD 60-150V DC/AC-1012300000 from Weidmüller features a screw terminal connection rated at 60-150V DC/AC with LED and current of 6.3 A. | |
| The beige test-disconnect terminal block ADT 2.5 2C-1989800000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with... | |
| The beige test-disconnect terminal block ADT 2.5 3C-1989830000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 3 connections on one level with... | |
| The beige test-disconnect terminal block ADT 2.5 4C-1989860000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on one level with... | |
| The beige test-disconnect terminal block ADT 4 2C-2429850000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 2 connections on one level with... | |
| The beige test-disconnect terminal block WDK 2.5/TR-DU-1247290000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a... | |
| The beige test-disconnect terminal block WDK 2.5/TR-DU-PE-1247420 000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 5 connections on 3 levels with... | |
| The beige test-disconnect terminal block WDTR 2.5-9528070000 from Weidmüller with wire cross section AWG 30 - 12 and width of 6.2 mm has 4 connections on 2 levels with a... | |
| The beige test-disconnect terminal block WTR 2.5- 1855610000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level with... | |
| The beige test-disconnect terminal block WTR 2.5/ZZ-1039900000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels with a... | |
| The beige test-disconnect terminal block WTR 4- 7910180000 from Weidmüller with wire cross section AWG 22 - 10 and width of 6.1 mm has 2 connections on 1 level with... | |
| The beige test-disconnect terminal block WTR 4/ZR- 1905080000 from Weidmüller with wire cross section AWG 26 - 10 and width of 5.1 mm has 3 connections on 2 levels with... | |
| The beige test-disconnect terminal block WTR 4/ZZ- 1905090000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels with... | |
| The black fuse holder for A-series terminal blocks AFS 4 2C 10-36V BK-2429870000 from Weidmüller features a push in connection rated at 250VAC and current of 6.3 A. The compact... | |
| The black fuse holder for A-series terminal blocks AFS 4 2C BK-2429860000 from Weidmüller features a push in connection rated at 250vac and current of 6.3 A. The compact design... | |
| The black fuse holder for W-series terminal blocks WSI 4-1886580000 from Weidmüller features a screw terminal connection rated at 250vac and current of 6.3 A. The compact design of the... | |
| The black fuse holder for W-series terminal blocks WSI 4/2-1880430000 from Weidmüller features a screw terminal connection rated at 250vac and current of 6.3 A. The compact design of the... | |
| The blue feed-through terminal block A2C 2.5 /DT/FS BL-1989910000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level... | |
| The blue feed-through terminal block A2C 2.5 BL-1521880000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with... | |
| The blue feed-through terminal block A2C 4 BL-2051210000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 2 connections on one level with a... | |
| The blue feed-through terminal block A2C 6 BL-1991790000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with a... | |
| The blue feed-through terminal block A2T 2.5 BL-1547620000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on 2 levels with... | |
| The blue feed-through terminal block A2T 2.5 VL BL-1547660000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on 2 levels... | |
| The blue feed-through terminal block A3C 1.5 BL-1552770000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with... | |
| The blue feed-through terminal block A3C 2.5 BL-1521780000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 3 connections on one level with... | |
| The blue feed-through terminal block A3C 4 BL-2051280000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 3 connections on one level with a... | |
| The blue feed-through terminal block A3C 6 BL-1991830000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level with a... | |
| The blue feed-through terminal block A3C 6-1991820000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level with a nominal... | |
| The blue feed-through terminal block A3T 2.5 BL-2428520000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with... | |
| The blue feed-through terminal block A3T 2.5 VL BL-2428850000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels... | |
| The blue feed-through terminal block A4C 1.5 BL-1552700000 from Weidmüller with wire cross section AWG 28 - 12 and width of 3.5 mm has 4 connections on one level with... | |
| The blue feed-through terminal block A4C 2.5 BL-1521700000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on one level with... | |
| The blue feed-through terminal block A4C 4 BL-2051520000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 4 connections on one level with a... | |
| The blue feed-through terminal block AA2C 1.5 BL-1552820000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with... | |
| The blue feed-through terminal block ALO 6 BL-2065120000from Weidmüller with wire cross section AWG 22 - 8 and width of 9 mm has 2 connections on 1 level with a... | |
| The blue feed-through terminal block WDK 2.5 BL-1021580000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with... | |
| The blue feed-through terminal block WDU 10 BL-1020380000 from Weidmüller with wire cross section AWG 16 - 6 and width of 9.9 mm has 2 connections on one level with... | |
| The blue feed-through terminal block WDU 16 BL-1020480000 from Weidmüller with wire cross section AWG 14 - 6 and width of 11.9 mm has 2 connections on one level with... | |
| The blue feed-through terminal block WDU 2.5 BL-1020080000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on one level with... | |
| The blue feed-through terminal block WDU 35 BL-1020580000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with... | |
| The blue feed-through terminal block WDU 4 BL-1020180000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on one level with... | |
| The blue feed-through terminal block WDU 95N/120N BL-1820560000 from Weidmüller with wire cross section AWG 4 - 250 MCM and width of 27 mm has 2 connections on one level... | |
| The blue test-disconnect terminal block ADT 2.5 2C BL-1989810000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level... | |
| The blue test-disconnect terminal block ADT 2.5 3C BL-1989840000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 3 connections on one level... | |
| The blue test-disconnect terminal block ADT 2.5 4C BL-1989870000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level... | |
| The blue test-disconnect terminal block WTR 2.5 BL- 8731640000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level... | |
| The blue test-disconnect terminal block WTR 4 BL-7910190000 from Weidmüller with wire cross section AWG 22 - 10 and width of 6.1 mm has 2 connections on 1 level with... | |
| The blue test-disconnect terminal block WWDTR 2.5 BL-9528080000 from Weidmüller with wire cross section AWG 30 - 12 and width of 6.2 mm has 4 connections on 2 levels with... | |
| The green feed-through terminal block WDK 2.5 PE - 1036300000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2... | |
| The green feed-through terminal block WDK 2.5N PE-1041620000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels internally... | |
| The green feed-through terminal block WDK 4N PE-1041920000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels internally... | |
| The Green/yellow feed-through terminal block A2C 2.5 PE /DT/FS-1989890000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on one level. | |
| The Green/yellow feed-through terminal block A2C 2.5 PE-1521680000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 2 connections on one level. The... | |
| The Green/yellow feed-through terminal block A2C 4 PE-2051360000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 2 connections on one level. The... | |
| The Green/yellow feed-through terminal block A2C 6 PE-1991810000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level. The... | |
| The Green/yellow feed-through terminal block A2T 2.5 PE-1547680000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels. The... | |
| The Green/yellow feed-through terminal block A3C 1.5 PE-1552670000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 3 connections on one level. The... | |
| The Green/yellow feed-through terminal block A3C 2.5 PE-1521670000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 3 connections on one level. The... | |
| The Green/yellow feed-through terminal block A3C 4 PE-2051410000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 3 connections on one level. The... | |
| The Green/yellow feed-through terminal block A3C 6 PE-1991850000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level. The... | |
| The Green/yellow feed-through terminal block A3T 2.5 PE-2428550000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 6 connections on 3 levels. The... | |
| The Green/yellow feed-through terminal block A4C 1.5 PE-1552660000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 4 connections on one level. The... | |
| The Green/yellow feed-through terminal block A4C 2.5 PE-1521540000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on one level. The... | |
| The Green/yellow feed-through terminal block A4C 4 PE-2051560000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 4 connections on one level. The... | |
| The green/yellow feed-through terminal block WDU 2.5 GN - 1020090000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1... | |
| The green/yellow feed-through terminal block WP95N/120N-184603000 0 from Weidmüller with wire cross section AWG 4 - 0000 and width of 27 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 1.5/ZZ-1016500000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels internally connected... | |
| The green/yellow feed-through terminal block WPE 10-1010300000 from Weidmüller with wire cross section AWG 16 - 6 and width of 9.9 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 120/150-1019700000 from Weidmüller with wire cross section AWG 2 - 250MCM and width of 32 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 16-1010400000 from Weidmüller with wire cross section AWG 14- 6 and width of 11.9 mm has 2 connections on 1 level internally connected to... | |
| The green/yellow feed-through terminal block WPE 16N-1019100000 from Weidmüller with wire cross section AWG 14 - 6 and width of 12 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 2.5-1010000000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 2.5N-1016200000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 35-1010500000 from Weidmüller with wire cross section AWG 12 - 2 and width of 16 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 35N-1717740000 from Weidmüller with wire cross section AWG 12 - 2 and width of 16 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 4-1010100000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 4/ZR-1905120000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 3 connections on 2 levels internally connected... | |
| The green/yellow feed-through terminal block WPE 4/ZZ-1905130000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels internally connected... | |
| The green/yellow feed-through terminal block WPE 4N-1042700000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 50N-1846040000 from Weidmüller with wire cross section AWG 14 - 0 and width of 18.5 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 6-1010200000 from Weidmüller with wire cross section AWG 20 - 8 and width of 7.9 mm has 2 connections on 1 level internally connected... | |
| The green/yellow feed-through terminal block WPE 70/95-1037300000 from Weidmüller with wire cross section AWG 6 - 00 and width of 27 mm has 2 connections on 1 level internally connected... | |
| The Green/yellow feed-through terminal blockA2C 1.5 PE-1552680000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 2 connections on one level. The compact... | |
| The sensor/actuator terminal block AIO21 1.5 SI-1992260000 from Weidmüller with 3 connections on 2 levels is the ideal solution for space and time-saving wiring of three-wire sensors. The upper level... | |
| The sensor/actuator terminal block AIO21 1.5 SO-1992240000 from Weidmüller with 2 connections on 2 levels is the ideal solution for space and time-saving wiring of two wire sensors. The upper... | |
| The sensor/actuator terminal block AIO21 1.5 SO-PE-1992250000 from Weidmüller with 3 connections on 2 levels is the ideal solution for space and time-saving wiring of two wire sensors. The upper... | |
| The sensor/actuator terminal block AIO22 1.5 SI-PE-1992230000 from Weidmüller with 4 connections on 2 levels is the ideal solution for space and time-saving wiring of three-wire sensors. The upper level... | |
| The sensor/actuator terminal block AIO23 1.5 2SI-1992220000 from Weidmüller with 4 connections on 3 levels is the ideal solution for space and time-saving wiring of three-wire sensors. The upper level... |