Weidmuller DIN Rail Terminal Blocks 1521880000

Description
Weidmüller 1521880000
Request a Quote Datasheet
Description
Weidmüller 1521880000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448725 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448725
DIN Rail Terminal Blocks 1448725
Weidmüller 1521880000

Weidmüller 1521880000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3283-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3283-ND
Terminal Blocks - Din Rail, Channel 281-3283-ND
FEED-THROUGH TERMINAL, PUSH IN,

FEED-THROUGH TERMINAL, PUSH IN,

Buy Now Datasheet
Terminal block Weidmüller A2C 2.5 BL - 1521880000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2C 2.5 BL - 1521880000
Terminal block Weidmüller A2C 2.5 BL - 1521880000
The blue feed-through terminal block A2C 2.5 BL-1521880000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5 BL-1521880000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5 BL-1521880000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block A2C 2.5 BL-1521880000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5 BL-1521880000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5 BL-1521880000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 47AC3944 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
47AC3944
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 47AC3944
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 03AC4819 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
03AC4819
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 03AC4819
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1448725 281-3283-ND 47AC3944
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A2C 2.5 BL - 1521880000 Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push in Push In Push-in
Approvals RoHS Compliant RoHS Compliant cRUus
North American 12 AWG 12 to 28 AWG 12 to 28 AWG 28 to 12 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 937682 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 10
View Details