Weidmuller Standard Terminal Blocks 1905130000

Description
Weidmuller 1905130000
Request a Quote Datasheet
Description
Weidmuller 1905130000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 664609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664609
Standard Terminal Blocks 664609
Weidmuller 1905130000

Weidmuller 1905130000

Supplier's Site
Standard Terminal Blocks - 664611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664611
Standard Terminal Blocks 664611
Weidmuller 1905130000

Weidmuller 1905130000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3620-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3620-ND
Terminal Blocks - Din Rail, Channel 281-3620-ND
CONN TERM BLK GROUND 10-30AWG

CONN TERM BLK GROUND 10-30AWG

Buy Now Datasheet
Terminal block Weidmüller WPE 4/ZZ - 1905130000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 4/ZZ - 1905130000
Terminal block Weidmüller WPE 4/ZZ - 1905130000
The green/yellow feed-through terminal block WPE 4/ZZ-1905130000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 4/ZZ-1905130000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 4/ZZ-1905130000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 4/ZZ-1905130000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 4/ZZ-1905130000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 4/ZZ-1905130000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 664609 281-3620-ND
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WPE 4/ZZ - 1905130000
Contacts Pitch 6.10 mm (0.24 inches)
Body Material Wemid
North American 10 to 26 AWG 10 to 30 AWG 10 to 26 AWG
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-107-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers