POTENTIAL DISTRIBUTOR TERMINAL,
The beige distribution terminal block AAP13 1.5 LI-LI - 1988280000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 2 connections on one level 3 connection points with a nominal current of 16 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP13 1.5 LI-LI - 1988280000 in a small amount of space. The wiring terminal of the distribution terminal block AAP13 1.5 LI-LI - 1988280000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
TERMINAL BLOCK, DIN RAIL, 2POS, 14AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:16A; Rated Voltage:250V; No. of Levels:1; RoHS Compliant: Yes
DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 281-1988280000-ND | 03AC4869 | |
Product Name | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller AAP13 1.5 LI-LI - 1988280000 | Terminal Block, Din Rail, 2Pos, 14Awg; No. Of Positions Weidmuller |
Termination Options | Push In | Push-in | |
Terminal Block Type | Single Feed Through | Modular distribution terminals | |
North American | 14 to 26 AWG | 14 to 26 AWG | 26 to 14 AWG |
International | 0.50 to 1.50 mm2 | ||
Voltage Rating | 300 volts | 250 volts | 250 volts |