WDK 2.5,WM,BG SCREWABLE CROSS CONNECTION
CONN TERM BLK FEED THRU 12-30AWG
The beige feed-through terminal block WDK 2.5-1021500000from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5-1021500000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5-1021500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1021500000 | 779598 | 281-2913-ND | 13P0032 | |
| Product Name | WDK 2.5,WM,BG SCREWABLE CROSS CONNECTION | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller WDK 2.5 - 1021500000 | Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw terminals | ||
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | ||
| Terminal Block Type | Dual level | Single Feed Through; Dual level; Feed-through terminal block | |||
| North American | 12 to 30 AWG | 12 to 22 AWG | 30 to 12 AWG | ||
| International | 0.50 to 4.00 mm2 |