Weidmuller DIN Rail Terminal Blocks 1037300000

Description
Weidmüller 1037300000
Request a Quote Datasheet
Description
Weidmüller 1037300000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263237 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263237
DIN Rail Terminal Blocks 8263237
Weidmüller 1037300000

Weidmüller 1037300000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3634-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3634-ND
Terminal Blocks - Din Rail, Channel 281-3634-ND
CONN TERM BLK GROUND 2/0-6AWG

CONN TERM BLK GROUND 2/0-6AWG

Buy Now Datasheet
Terminal block Weidmüller WPE 70/95 - 1037300000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 70/95 - 1037300000
Terminal block Weidmüller WPE 70/95 - 1037300000
The green/yellow feed-through terminal block WPE 70/95-1037300000 from Weidmüller with wire cross section AWG 6 - 00 and width of 27 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 70/95-1037300000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 70/95-1037300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 70/95-1037300000 from Weidmüller with wire cross section AWG 6 - 00 and width of 27 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 70/95-1037300000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 70/95-1037300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263237 281-3634-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WPE 70/95 - 1037300000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 4 AWG 6 AWG 6 to 0 AWG
International 16.00 to 120.00 mm2 16.00 to 120.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Thru-Panel Power Blocks - OTB-588-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers