PE TERMINAL, PUSH IN, 4 MM, GRE
The Green/yellow feed-through terminal block A2C 4 PE-2051360000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 2 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 4 PE-2051360000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 4 PE-2051360000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Push In; Rated Current:480A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1449009 | 281-3293-ND | 47AC3967 | |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller A2C 4 PE - 2051360000 | Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller |
| Termination Options | Push in | Push In | Push-in | |
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | |
| North American | 10 AWG | 10 to 28 AWG | 12 to 26 AWG | 26 to 12 AWG |
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| International | 0.50 to 4.00 mm2 |