FEED-THROUGH TERMINAL BLOCK, PUS
The beige feed-through terminal block AAP21 4 LI RD - 2428930000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.2 mm has 1 connection on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 LI RD - 2428930000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 LI RD - 2428930000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| DigiKey | Automation24, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2428930000-ND | |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller AAP21 4 LI RD - 2428930000 |
| Termination Options | Spring Clamp | Push-in |
| Terminal Block Type | Single Feed Through | Voltage distribution |
| North American | 10 to 26 AWG | 12 to 26 AWG |
| International | 0.50 to 4.00 mm2 | |
| Voltage Rating | 600 volts | 250 volts |