CONN TERM BLK DISCONNECT 8-20AWG
The beige fuse holder for W-series terminal blocks WSI 6/LD 10-36V DC/AC-1011300000 from Weidmüller features a screw terminal connection rated at 10-36 V DC/AC with LED and current of 6.3 A. The compact design of the fuse holder and the screw terminal connection enable easy assembly of the WSI 6/LD 10-36V DC/AC-1011300000 in a small amount of space
TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions
| RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2355352 | 281-2908-ND | 51M9277 | |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Fuse terminal block Weidmüller WSI 6/LD 10-36V DC/AC - 1011300000 | Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw terminals | |
| Contacts Pitch | 7.90 mm (0.31 inches) | |||
| Features | Diode | |||
| Approvals | RoHS Compliant | cRUus | ||
| Terminal Block Type | Single Feed Through | Fuse Holder or Fuse Block; Fuse teminal |