Weidmuller DIN Rail Terminal Blocks 1039900000

Description
Weidmüller 1039900000
Request a Quote Datasheet
Description
Weidmüller 1039900000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2959134 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2959134
DIN Rail Terminal Blocks 2959134
Weidmüller 1039900000

Weidmüller 1039900000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3622-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3622-ND
Terminal Blocks - Din Rail, Channel 281-3622-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Terminal block Weidmüller WTR 2.5/ZZ - 1039900000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WTR 2.5/ZZ - 1039900000
Terminal block Weidmüller WTR 2.5/ZZ - 1039900000
The beige test-disconnect terminal block WTR 2.5/ZZ-1039900000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 16 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 2.5/ZZ-1039900000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 2.5/ZZ-1039900000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block WTR 2.5/ZZ-1039900000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 16 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 2.5/ZZ-1039900000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 2.5/ZZ-1039900000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2959134 281-3622-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WTR 2.5/ZZ - 1039900000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Test-disconnect terminal
North American 12 to 26 AWG 12 to 26 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
TERM BLCK MULTI-Rail MTD 1P 55A WHT - 1492-CAM1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers