CONN TERM BLK FEED THRU 6-14 AWG
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-4AWG; No. of Positions:2Positions
WDU 16,WM,BG ROHS COMPLIANT: YES
The beige feed-through terminal block WDU 16-1020400000 from Weidmüller with wire cross section AWG 14 - 6 and width of 11.9 mm has 2 connections on one level with a nominal current of 76 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 16-1020400000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 16-1020400000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1471-ND | 425235 | 32M7203 | 30AC2994 | |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2 Position, 14-4Awg; No. Of Positions Weidmuller | Wdu 16,wm,bg Rohs Compliant Weidmuller | Terminal block Weidmüller WDU 16 - 1020400000 |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw terminals | ||
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | ||
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | |||
| North American | 6 to 14 AWG | 18 to 4 AWG | 6 to 14 AWG | ||
| International | 1.50 to 16.00 mm2 |