Weidmuller DIN Rail Terminal Blocks 1846030000

Description
Weidmüller 1846030000
Request a Quote Datasheet
Description
Weidmüller 1846030000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263228 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263228
DIN Rail Terminal Blocks 8263228
Weidmüller 1846030000

Weidmüller 1846030000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3633-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3633-ND
Terminal Blocks - Din Rail, Channel 281-3633-ND
CONN TERM BLK GROUND 3/0-4AWG

CONN TERM BLK GROUND 3/0-4AWG

Buy Now Datasheet
Terminal block Weidmüller WPE 95N/120N - 1846030000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 95N/120N - 1846030000
Terminal block Weidmüller WPE 95N/120N - 1846030000
The green/yellow feed-through terminal block WP95N/120N-184603000 0 from Weidmüller with wire cross section AWG 4 - 0000 and width of 27 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WP95N/120N-184603000 0 in a small amount of space. The wiring terminal of the feed-through terminal block WP95N/120N-184603000 0 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WP95N/120N-1846030000 from Weidmüller with wire cross section AWG 4 - 0000 and width of 27 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WP95N/120N-1846030000 in a small amount of space. The wiring terminal of the feed-through terminal block WP95N/120N-1846030000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263228 281-3633-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WPE 95N/120N - 1846030000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 300 AWG 4 to ? AWG 4 to 0 AWG
International 16.00 to 150.00 mm2 16.00 to 150.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2225.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2727 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details