Weidmüller Interface GmbH & Co. KG Terminal block Weidmüller A3C 1.5 BL - 1552770000 1552770000

Description
The blue feed-through terminal block A3C 1.5 BL-1552770000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 1.5 BL-1552770000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 1.5 BL-1552770000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
Datasheet
Description
The blue feed-through terminal block A3C 1.5 BL-1552770000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 1.5 BL-1552770000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 1.5 BL-1552770000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal block Weidmüller A3C 1.5 BL - 1552770000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3C 1.5 BL - 1552770000
Terminal block Weidmüller A3C 1.5 BL - 1552770000
The blue feed-through terminal block A3C 1.5 BL-1552770000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 1.5 BL-1552770000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 1.5 BL-1552770000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block A3C 1.5 BL-1552770000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 1.5 BL-1552770000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 1.5 BL-1552770000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Terminal Blocks
Product Name Terminal block Weidmüller A3C 1.5 BL - 1552770000
Termination Options Push-in
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through; Feed-through terminal block
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.008 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers