Automation24, Inc. Datasheets for Logic Analyzers
Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration.
Logic Analyzers: Learn more
| Product Name | Notes |
|---|---|
| The LOGO! + KP300 Basic-Starter-Kit 6AV2132-0HA00-0AA1 from Siemens consists of 1 x LOGO! 12/24RCE, 1 x HMI KP300 Basic mono PN, 1 x LOGO! Power 24V 1.3A, 1 x LOGO! | |
| The LOGO! + KTP400 Basic Starter Kit 6AV2132-0KA00-0AA1 from Siemens consists of 1 x LOGO! 12/24RCE, 1 x HMI KTP400 Basic, 1 x LOGO! Power 24V 1.3A, 1 x LOGO! | |
| The LOGO! + KTP700 Basic Starter Kit 6AV2132-3GB00-0AA1 from Siemens consists of 1x LOGO! 12/24RCE, 1 x HMI KTP700 Basic, 1 x LOGO! Power 24V 1.3A, 1 x LOGO! SOFT... | |
| The LOGO! 12/24 RCE - 6ED1052-1MD08-0BA1 logic module from Siemens with color-changeable display has an IP20 protection rating and works with a power supply of 12/24 V DC. Up to... | |
| The LOGO! 12/24 RCEO - 6ED1052-2MD08-0BA1 logic module from Siemens has an IP20 protection rating and works with a power supply of 12/24 VDC. Up to 400 function blocks can... | |
| The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 logic module from Siemens has an IP20 protection rating and works with a power supply of 115/230 VAC. Up to 400 function blocks can... | |
| The LOGO! 230/24 RCE - 6ED1052-1MD08-0BA1 logic module from Siemens with color-changeable display has IP20 protection rating and works with a power supply of 115/230 VAC. Up to 400 function... | |
| The LOGO! 24 CE - 6ED1052-1CC08-0BA1 logic module from Siemens with color-changeable display has an IP20 protection rating and works with a power supply of 24 VDC. Up to 400... | |
| The LOGO! 24 CEO - 6ED1052-2CC08-0BA1 logic module without display from Siemens has an IP20 protection rating and works with a power supply of 24 VDC. Up to 400 function... | |
| The LOGO! 24 RCE - 6ED1052-1HB08-0BA1 logic module from Siemens with color-changeable display has an IP20 protection rating and works with a power supply of 24 V AC/DC. Up to... | |
| The LOGO! 24 RCEO - 6ED1052-2HB08-0BA1 logic module without display from Siemens has an IP20 protection rating and works with a power supply of 24 V AC/DC. Up to 400... | |
| The LOGO! AM2 RTD - 6ED1055-1MD00-0BA2 expansion module from Siemens has an IP20 protecting rating and has a voltage supply of 12/24 VDC. It has two analog inputs that can... | |
| The LOGO! CONTACT 230 - 6ED1057-4EA00-0AA0 switching module from Siemens has a resistive consumption of up to 20 A, or 4 kW for motors. Three NO contacts and an NC... | |
| The LOGO! CONTACT 24 - 6ED1057-4CA00-0AA0 switching module from Siemens has a resistive consumption of up to 20 A, or 4 kW for motors. Three NO contacts and an NC... | |
| The LOGO! CSM 12/24 - 6GK7177-1MA20-0AA0 compact switch from Siemens is characterised by a 12/24 V DC supply voltage, four ports (RJ45) and a front port for diagnosis. An Ethernet... | |
| The LOGO! CSM 230 - 6GK7177-1FA10-0AA0 compact switch from Siemens is characterised by a 230 V AC supply voltage, four ports (RJ45) and a front port for diagnosis. An Ethernet... | |
| The LOGO! DM8 12/24R - 6ED1055-1MB00-0BA2 expansion module from Siemens has an IP20 protection rating and an input voltage of 12/24 VDC. The device has four digital inputs and four... | |
| The LOGO! Soft Comfort V8.3 - 6ED1058-0BA08-0YA1 software and documentation from Siemens runs under Windows XP, 7, 8, 10 (32- and 64-bit), Mac OSx 10.7 Lion to incl. Mac OSx... | |
| The LOGO! Starter-Kit 12/24RCE 6ED1057-3BA01-0AA8 from Siemens consists of 1x LOGO! 12/24RCE, 1 x LOGO! Power 24V 1.3 A, 1 x LOGO! SOFT Comfort V8, 1 x WinCC Basic and... | |
| The LOGO! TD Starter-Kit 12/24V 6ED1057-3BA11-0AA8 from Siemens consists of 1 x LOGO! TDE, 1 x LOGO! 12/24RCEO, 1 x LOGO! Power 24V 1.3A, 1 x LOGO! SOFT Comfort V8,... | |
| The LOGO! TDE - 6ED1055-4MH08-0BA0 text display from Siemens has two Ethernet ports and is easy to use with a 6-line display and three background colors. Needed installation accessories are... | |
| The LOGO! TDE - 6ED1055-4MH08-0BA1 text display from Siemens has two Ethernet ports and is easy to use with a 6-line display and three background colors. Needed installation accessories are... | |
| The LOGO!8 AM 2 AQ - 6ED1055-1MM00-0BA2 expansion module from Siemens has an IP20 protection rating and uses a voltage supply of 24 VDC. It provides two analog outputs (0-10... | |
| The LOGO!8 AM2 - 6ED1055-1MA00-0BA2 expansion module from Siemens has an IP20 protection rating and an input voltage of 12/24 VDC. It provides two analog inputs (0-10 V and 0/4-20... | |
| The LOGO!8 DM16 230R - 6ED1055-1FB10-0BA2 expansion module from Siemens has the protection rating IP20 and a supply voltage of 230 VAC. It provides eight digital inputs and eight digital... | |
| The LOGO!8 DM16 24 - 6ED1055-1CB10-0BA2 expansion module from Siemens has an IP20 protection rating and a supply voltage of 24 VDC. It provides four digital inputs and eight digital... | |
| The LOGO!8 DM16 24R - 6ED1055-1NB10-0BA2 expansion module from Siemens has an IP20 protection rating and an input voltage of 24 VDC. The device has eight digital inputs and eight... | |
| The LOGO!8 DM8 230R - 6ED1055-1FB00-0BA2 expansion module from Siemens has the protection rating IP20 and a supply voltage of 230 VAC. It provides four digital inputs and four digital... | |
| The LOGO!8 DM8 24 - 6ED1055-1CB00-0BA2 expansion module from Siemens has an IP20 protection rating and a supply voltage of 24 VDC. It provides four digital inputs and four digital... | |
| The LOGO!8 DM8 24R - 6ED1055-1HB00-0BA2 expansion module from Siemens has an IP20 protection rating and an input voltage of 24 VAC/DC. It provides four digital inputs and four digital... | |
| The Siemens LOGO! - Starter-Kit 230RCE 6ED1057-3BA03-0AA8 from Siemens consists of 1 x LOGO! 230RCE, 1 x LOGO! SOFT Comfort V8, 1 x screwdriver, 1 x WinCC Basic and 1... |