Weidmuller Terminal Blocks - Din Rail, Channel 9512190000

Description
CONN TERM BLK FEED THRU 2/0-6AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2/0-6AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3607-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3607-ND
Terminal Blocks - Din Rail, Channel 281-3607-ND
CONN TERM BLK FEED THRU 2/0-6AWG

CONN TERM BLK FEED THRU 2/0-6AWG

Buy Now Datasheet
Terminal block Weidmüller WDU 70N/35 - 9512190000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 70N/35 - 9512190000
Terminal block Weidmüller WDU 70N/35 - 9512190000
The beige feed-through terminal block WDU 70N/35-9512190000 from Weidmüller with wire cross section AWG 6 - 0 and width of 20.5 mm has 2 connections on one level with a nominal current of 192 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 70N/35-9512190000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 70N/35-9512190000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 70N/35-9512190000 from Weidmüller with wire cross section AWG 6 - 0 and width of 20.5 mm has 2 connections on one level with a nominal current of 192 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 70N/35-9512190000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 70N/35-9512190000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Weidmuller - 11B960 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Weidmuller
11B960
Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Weidmuller 11B960
TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Positions ; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:70mm²; Wire Connection Method:Screw; Rated Current:192A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; No. of Positions:2Positions; Wire Size AWG Min:6AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:70mm²; Wire Connection Method:Screw; Rated Current:192A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3607-ND 11B960
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 70N/35 - 9512190000 Terminal Block, Din Rail, 2Pos, 0Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 6 AWG 0 to 6 AWG 6 to 0 AWG
International 10.00 to 70.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blk/Strip Wiring Dev - 344795 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details