Weidmuller Terminal Blocks - Din Rail, Channel 1016500000

Description
CONN TERM BLK GROUND 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3582-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3582-ND
Terminal Blocks - Din Rail, Channel 281-3582-ND
CONN TERM BLK GROUND 12-26AWG

CONN TERM BLK GROUND 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8263218 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263218
DIN Rail Terminal Blocks 8263218
Weidmüller 1016500000

Weidmüller 1016500000

Supplier's Site
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller - 10B5198 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller
10B5198
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller 10B5198
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WPE 1.5/ZZ - 1016500000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 1.5/ZZ - 1016500000
Terminal block Weidmüller WPE 1.5/ZZ - 1016500000
The green/yellow feed-through terminal block WPE 1.5/ZZ-1016500000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 1.5/ZZ-1016500000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 1.5/ZZ-1016500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 1.5/ZZ-1016500000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 1.5/ZZ-1016500000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 1.5/ZZ-1016500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3582-ND 8263218 10B5198
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller Terminal block Weidmüller WPE 1.5/ZZ - 1016500000
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Dual level; Feed-through terminal block
North American 12 to 26 AWG 12 AWG 26 to 14 AWG 12 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 7
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-18D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers