Weidmuller Terminal Blocks - Din Rail, Channel 1988290000

Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote Datasheet
Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1988290000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988290000-ND
Terminal Blocks - Din Rail, Channel 281-1988290000-ND
POTENTIAL DISTRIBUTOR TERMINAL,

POTENTIAL DISTRIBUTOR TERMINAL,

Buy Now Datasheet
DIN Rail Terminal Blocks - 1448982 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448982
DIN Rail Terminal Blocks 1448982
Weidmüller 1988290000

Weidmüller 1988290000

Supplier's Site
Terminal block Weidmüller AAP12 2.5 LI RD -1988290000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP12 2.5 LI RD -1988290000
Terminal block Weidmüller AAP12 2.5 LI RD -1988290000
The beige distribution terminal block AAP12 2.5 LI RD-1988290000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 1 connection on one level 5 connection points with a nominal current of 24 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP12 2.5 LI RD-1988290000 in a small amount of space. The wiring terminal of the distribution terminal block AAP12 2.5 LI RD-1988290000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP12 2.5 LI RD-1988290000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 1 connection on one level 5 connection points with a nominal current of 24 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP12 2.5 LI RD-1988290000 in a small amount of space. The wiring terminal of the distribution terminal block AAP12 2.5 LI RD-1988290000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Din Rail Terminal Block, 5Pos, 12Awg; No. Of Positions Weidmuller - 63AC4985 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 5Pos, 12Awg; No. Of Positions Weidmuller
63AC4985
Din Rail Terminal Block, 5Pos, 12Awg; No. Of Positions Weidmuller 63AC4985
DIN RAIL TERMINAL BLOCK, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 5POS, 12AWG; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1988290000-ND 1448982 63AC4985
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller AAP12 2.5 LI RD -1988290000 Din Rail Terminal Block, 5Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In Push in Push-in
Terminal Block Type Single Feed Through Voltage distribution
North American 12 to 28 AWG 12 AWG 12 to 28 AWG 28 to 12 AWG
International 0.50 to 2.50 mm2
Voltage Rating 600 volts 250 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers