Automation24, Inc. Datasheets for Screwdrivers (hand tool)
Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws.
Screwdrivers (hand tool): Learn more
| Product Name | Notes |
|---|---|
| Bit set Bit-Check 12 Universal 2 - 05057429001 from Wera tools includes 12 assorted bits, along with a rapid change bit adaptor, all neatly organized in a convenient carrying case. | |
| ESD screwdriver kit Kraftform Kompakt ESD - 05073670001 from Wera tools provides a diverse set of bits for most any precision application, as well as a dissipative quick change handle... | |
| ESD screwdriver set 932/6 - 05018282001 from Wera tools provides dissipative handles for protection from electrostatic discharge. 932/6 - 05018282001 includes 2 phillips: (PH1x80 mm + PH2x100) and 4 flat... | |
| Hex key set 3950/9 Hex-Plus Multicolor stainless - 05022669001 from Wera tools features 9 L-shaped hex keys ranging from 1.5-10 mm, and are color coded with plastic jacketing for easy... | |
| Hex key set 950/9 Hex-Plus Multicolor- 05022089001 from Wera tools features 9 l-shaped hex keys ranging from 1-10 mm, and are color coded with plastic jacketing for easy selection. The... | |
| Hex key set 950/9 Hex-Plus Multicolor- 05022639001 from Wera tools features 9 l-shaped hex keys ranging from 5/64-3/8 in., and are color coded with plastic jacketing for easy selection. The... | |
| Kraftform turbo screwdriver kit 05057483001 from Wera tools provides a solution for most any bit driven application. The Kraftform Turbo 05057483001 saves time and effort through the turbo mechanism which... | |
| Precision screwdriver set 2035/6 A - 05118150001 from Wera tools is the perfect set for both electronics and many other precision applications. 2035/6 A - 05118150001 includes 2 phillips: (PH00x60... | |
| Precision screwdriver set 2035/6 B - 05118152001 from Wera tools is the perfect set for both electronics and many other precision applications. 2035/6 B - 05118152001 includes 2 phillips: (PH0x60... | |
| Precision screwdriver set KK Micro 12 Universal 1 - 05073675001 from Wera tools provides a versatile assortment of precision dricers. KK Micro 12 Universal 1 - 05073675001 includes several styles... | |
| Screw gripper 05073680001 from Wera Tools. | |
| Screwdriver 334 SK - 05007670001 from Wera tools has a laser scored tip for secure fit to the screw head, and is composed of tool grade steel for excellent durability. | |
| Screwdriver 334 SK - 05007671001 from Wera tools has a laser scored tip for secure fit to the screw head, and is composed of tool grade steel for excellent durability. | |
| Screwdriver 334 SK - 05007673001 from Wera tools has a laser scored tip for secure fit to the screw head, and is composed of tool grade steel for excellent durability. | |
| Screwdriver 334 SK - 05007674001 from Wera tools has a laser scored tip for secure fit to the screw head, and is composed of tool grade steel for excellent durability. | |
| Screwdriver 350 SK PH - 05008751001 from Wera tools has a laser scored tip for secure fit to the screw head, and is composed of tool grade steel for excellent... | |
| Screwdriver 350 SK PH - 05008752001 from Wera tools has a laser scored tip for secure fit to the screw head, and is composed of tool grade steel for excellent... | |
| Screwdriver set Automation24 L-BOXX Mini | |
| The 6-piece slotted and Philips screwdriver set SDI SL S3.5-6.5/PH1/2 - 1274750000 from Weidmüller includes 4 flat head, and 2 phillips head screw drivers ranging from 3.5-6.5mm in blade width,... | |
| The DMS MANUELL 0.5-1.7 - 9918370000 torque screwdriver from Weidmüller is well suited to delicate applications where finesse is required, or tightening torque is specified in the application. With an... | |
| The VDE-insulated Phillips screwdriver SDIK PH1 - 9008570000 from Weidmüller, with SoftFinish handle for optimal gripping. The Philips screwdriver with a shaft length of 80 mm complies with the standards... | |
| The Weidmüller Weidmüller WK S 0.8x4.0 - 9918550000 is matched well with the adjustable, interchangeable DMS torque screwdriver from Weidmüller. 175mm blade length and 4mm flat head blade width make... | |
| The Weidmüller WK S 0.6x3.5 - 9918540000 is matched well with the adjustable, interchangeable DMS torque screwdriver from Weidmüller. 175mm blade length and 3.5mm flat head blade width make the... | |
| Tool kit Kraftform Kompakt 100 - 05057460001 from Wera tools provides a solution for most any bit driven application. The Kraftform Kompakt 100 - 05057460001 has a total of 52... | |
| Tool kit Kraftform Kompakt 25 - 05051024001 from Wera tools provides a solution for most any bit driven application. The Kraftform Kompakt 25 - 05051024001 has a total of 7... | |
| Tool magnetizer/demagneti zer Wera Star - 05073403001 is used to magnetize tool tips to retain ferrous screws and festeners. | |
| Torque screwdriver 7400 - 05074700001 is the perfect tool for precision applications with specified torque requirements. The 7400 - 05074700001 allows for manual adjustment of applied torque from 0.3-1.2 Nm... | |
| Torque screwdriver 7400 - 05074701001 is the perfect tool for precision applications with specified torque requirements. The 7400 - 05074701001 allows for manual adjustment of applied torque from 1.2-3 Nm... | |
| Torque screwdriver 7400 Pistole - 05074702001 is the perfect tool for precision applications with specified torque requirements. The 7400 Pistole - 05074702001 allows for manual adjustment of applied torque from... | |
| VDE Kraftform turbo screwdriver kit 05057485001 from Wera tools provides a solution for most any bit driven application. The Kraftform Turbo 05057485001 saves time and effort through the turbo mechanism... | |
| VDE screwdriver 162 i PH VDE - 05006152001 from Wera tools provides an insulated blade for protection up to 1000 V. 162 i PH VDE - 05006152001 has a laser... | |
| VDE screwdriver 162 i PH VDE - 05006154001 from Wera tools provides an insulated blade for protection up to 1000 V. 162 i PH VDE - 05006154001 has a laser... | |
| VDE screwdriver 162 i VDE - 05006100001 from Wera tools provides an insulated blade for protection up to 1000 V. 162 i VDE - 05006100001 has a laser scored tip... | |
| VDE screwdriver 162 i VDE - 05006110001 from Wera tools provides an insulated blade for protection up to 1000 V. 162 i VDE - 05006110001 has a laser scored tip... | |
| VDE screwdriver 162 i VDE - 05006115001 from Wera tools provides an insulated blade for protection up to 1000 V. 162 i VDE - 05006115001 has a laser scored tip... | |
| VDE screwdriver 162 i VDE - 05006120001 from Wera tools provides an insulated blade for protection up to 1000 V. 162 i VDE - 05006120001 has a laser scored tip... | |
| VDE screwdriver set 160 i/6 Rack - 05006145001 from Wera tools provides insulated blades for protection up to 1000 V. 160 i/6 Rack - 05006145001 includes 2 phillips: (PH1x80 mm... | |
| VDE screwdriver set 334 SK/6- 05007680001 from Wera tools. 334 SK/6- 05007680001 includes 2 phillips: (PH1x80 mm + PH2x100) and 4 flat tip (0.6x3.5x75 mm + 0.8x4x90 mm + 1x5.5x100... | |
| VDE screwdriver set KK VDE 7 Universal 1 - 05003470001 from Wera tools provides insulated blades for protection up to 1000 V. KK VDE 7 Universal 1 - 05003470001 includes... | |
| VDE-insulated phillips head screwdriver SDIK PH2 - 9008580000 from Weidmüller with SoftFinish handle for optimal gripping. The phillips head screwdriver, size 2, 100 mm blade length complies with the standards... | |
| VDE-insulated slotted screwdriver SDIS 0.8X4.0X100 - 9008400000 from Weidmüller with SoftFinish handle for optimal gripping. The slotted screwdriver, size 0.8 x 4.0 x 100 mm, complies with the standards DIN... | |
| With the VDE-insulated Philips screwdriver SDIK SL PH1 - 1274710000 from Weidmüller, recessed screw connections and cage clamp terminals can be easily worked on. The SoftFinish handle provides for optimal... | |
| With the VDE-insulated Philips screwdriver SDIK SL PH2 - 1274720000 from Weidmüller, recessed screw connections and cage clamp terminals can be easily worked on. The SoftFinish handle provides for optimal... |