Automation24, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| The electronic temperature switch TK6110 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm... | |
| The electronic temperature switch TK6310 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm... | |
| The Pt100 temperature transmitter TP3232 from ifm is a measured signal converter for temperature sensors with a 4-20 mA analog output and a scalable measuring range of -58-572 °F (-50-300... | |
| The Pt100 temperature transmitter TP3233 from ifm is a measured signal converter for temperature sensors with a 4-20 mA analog output and a scalable measuring range of-58-572 °F (-50-300 °C)... | |
| The Pt100 temperature transmitter TP3237 from ifm is a measured signal converter for temperature sensors with a 4-20 mA analog output and a scalable measuring range of 32-212 °F (0-100... | |
| The PT100 temperature transmitter TP9237 from ifm is a measured signal converter for temperature sensors with a 0-10 mA analog output and a scalable measuring range of 32-212 °F (0-100... | |
| The temperature transmitter TP3231 from ifm is a measured signal converter for temperature sensors with a 4-20 mA analog output and a scalable measuring range of -58-572 °F (-50-300 °C). | |
| The TM-9550 TM-045-BEM18 /US Pt1000 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-257 °F (-40-125°C). The high-grade stainless steel... | |
| The TM4311 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing with... | |
| The TM4331 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing with... | |
| The TM4341 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing with... | |
| The TM4361 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing... | |
| The TM5601 Pt1000 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing... | |
| The TN2303 - TN-030KLBN12-MFRKG/U S/ compact temperature sensor from ifm, with 4-digit alphanumeric color changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output... | |
| The TN2313 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as... | |
| The TN2333 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as... | |
| The TN2343 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as... | |
| The TN2511 compact temperature sensor from ifm, with 4-digit alphanumeric color changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as... | |
| The TR2439 evaluation unit for temperature sensors from ifm has a programmable output (NC/NO) and an analog output (4-20 mA/0-10 V, scalable). The measuring range is -148-1112 °F (-100-600 °C)... | |
| The TT1081 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has... | |
| The TT1281 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has... | |
| The TT2081 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has... | |
| The TT3081 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has... | |
| The TT5081 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has... |