Weidmuller DIN Rail Terminal Blocks 9512200000

Description
Weidmüller 9512200000
Request a Quote Datasheet
Description
Weidmüller 9512200000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 314686 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
314686
DIN Rail Terminal Blocks 314686
Weidmüller 9512200000

Weidmüller 9512200000

Supplier's Site
DIN Rail Terminal Blocks - 664732 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
664732
DIN Rail Terminal Blocks 664732
Weidmuller 9512200000

Weidmuller 9512200000

Supplier's Site
DIN Rail Terminal Blocks - 664734 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
664734
DIN Rail Terminal Blocks 664734
Weidmuller 9512200000

Weidmuller 9512200000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3617-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3617-ND
Terminal Blocks - Din Rail, Channel 281-3617-ND
CONN TERM BLK GROUND 2/0-6AWG

CONN TERM BLK GROUND 2/0-6AWG

Buy Now Datasheet
Terminal block Weidmüller WPE 70N/35 - 9512200000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 70N/35 - 9512200000
Terminal block Weidmüller WPE 70N/35 - 9512200000
The beige feed-through terminal block AAP21 4 LI RD - 2428930000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.2 mm has 1 connection on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 LI RD - 2428930000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 LI RD - 2428930000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block AAP21 4 LI RD - 2428930000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.2 mm has 1 connection on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 LI RD - 2428930000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 LI RD - 2428930000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Din Rail Terminal Block, 2Pos, 2/0Awg; No. Of Positions Weidmuller - 11B961 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 2/0Awg; No. Of Positions Weidmuller
11B961
Din Rail Terminal Block, 2Pos, 2/0Awg; No. Of Positions Weidmuller 11B961
DIN RAIL TERMINAL BLOCK, 2POS, 2/0AWG; No. of Positions:2Positions ; Wire Size AWG Min:6AWG; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 2/0AWG; No. of Positions:2Positions; Wire Size AWG Min:6AWG; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 314686 664732 281-3617-ND 11B961
Product Name DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WPE 70N/35 - 9512200000 Din Rail Terminal Block, 2Pos, 2/0Awg; No. Of Positions Weidmuller
Approvals RoHS Compliant RoHS Compliant cRUus
Termination Options Screw Clamp Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 6 AWG 0 to 6 AWG 6 to 0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-AT101-6-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers